The RKS151KJP1Q is a resistor product manufactured by Renesas Electronics America. Similar to other resistors in its family, it provides a defined amount of electrical resistance within electronic circuits. This resistor facilitates functions such as current control, voltage division, and signal termination. Designed with surface mount technology (SMT), the RKS151KJP1Q is engineered for automated and efficient placement on printed circuit boards (PCBs).
Applications
- Voltage regulation circuits
- Current sensing applications
- Filtering circuits in power supplies
- Input and output protection circuits
- Signal conditioning in instrumentation circuits
Features
- SMT Compatibility: Allows for automated assembly processes, improving manufacturing efficiency.
- Miniature Footprint: Enables high-density circuit designs, optimizing PCB space.
- High Stability: Offers consistent performance characteristics across a range of environmental conditions.
- Precise Resistance Value: Ensures accurate circuit operation and minimal signal distortion.
- RoHS Compliant: Meets environmental regulations, promoting sustainable manufacturing practices.
Benefits
- Enhanced Circuit Accuracy: Precise resistance values contribute to more accurate and reliable circuit performance.
- Reduced Assembly Time: SMT compatibility streamlines the assembly process, reducing manufacturing lead times.
- Improved System Reliability: Stable performance characteristics minimize the risk of circuit failure and downtime.
- Optimized PCB Layout: Miniature footprint allows for more compact and efficient circuit designs.
- Environmentally Responsible: RoHS compliance demonstrates a commitment to environmental sustainability.
Technical Specifications (General - Exact specs depend on series)
For specific details such as the exact resistance value, tolerance, power rating, and temperature coefficient, consult the official datasheet for the RKS151KJP1Q. Renesas resistors are generally engineered for stability and precision. The “Q” suffix may indicate a specific tolerance or packaging variation. Refer to the Renesas documentation to confirm these specific parameters. Renesas products are designed for performance and long life.