EN
  • EN
  • DE

RKV501KJ-2R6Q

Part No RKV501KJ-2R6Q
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295646-RKV501KJ-2R6Q
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RKV501KJ-2R6Q CAD Model

Description

The RKV501KJ-2R6Q is a power MOSFET manufactured by Renesas Electronics America, engineered for high-efficiency power switching. It is optimized for applications demanding low on-resistance and fast switching speeds, which minimizes power losses and enhances overall performance in power conversion circuits.

Applications

  • DC-DC Converters: For efficient voltage regulation and power conversion in a range of electronic devices.
  • Motor Control Circuits: Used to precisely and efficiently control electric motors in various industrial and consumer applications.
  • Power Supplies: Utilized in the design of high-efficiency power supplies for computers, servers, and consumer electronics.
  • Inverters: Employed in systems converting DC power to AC power for renewable energy and uninterruptible power supplies (UPS).
  • Lighting Systems: Used in electronic ballasts and LED lighting drivers for efficient and reliable lighting solutions.

Features

  • Low On-Resistance: Minimizes conduction losses and improves overall system efficiency.
  • Fast Switching Speed: Enables efficient high-frequency operation.
  • High Avalanche Energy: Provides enhanced reliability and robustness against voltage spikes.
  • Gate-Source Voltage Protection: Protects the device against overvoltage conditions.
  • Surface Mount Package: Facilitates automated assembly and reduces board space requirements.

Benefits

  • Improved Energy Efficiency: Lowers power consumption and reduces heat generation in power systems.
  • Enhanced System Reliability: Delivers stable and dependable performance under various operating conditions.
  • Compact Design: Enables the creation of smaller and lighter electronic devices.
  • Cost-Effective Solution: Offers an optimal balance of performance and cost, suitable for a wide range of applications.
  • Improved Thermal Management: Effectively dissipates heat, ensuring long-term operational stability.

Additional Details

The RKV501KJ-2R6Q features robust protection mechanisms designed to prevent damage from voltage transients and other electrical stresses. Its optimized gate charge characteristics contribute to efficient switching and reduced power dissipation. Its compact surface-mount package makes it particularly well-suited for space-constrained applications. For detailed technical specifications, including voltage and current ratings, it is essential to consult the manufacturer’s datasheet to ensure proper and safe usage.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $6.5223
Coilcraft
Lowest to $2.3539
Intel
Need more? Email Us
Intel
Need more? Email Us
Nortel Networks
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess