EN
  • EN
  • DE

RTL8201E-VC-CG

Part No RTL8201E-VC-CG
Manufacturer Renesas Electronics America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case QFN
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 741370-RTL8201E-VC-CG
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RTL8201E-VC-CG CAD Model

Description

The RTL8201E-VC-CG is a single-chip, single-port 10/100M Fast Ethernet PHYceiver (physical layer transceiver) manufactured by Renesas Electronics America. It integrates the functions of media access control (MAC) and physical layer (PHY) to transmit and receive data over Ethernet networks. This device supports both 10BASE-T and 100BASE-TX Ethernet standards and provides a cost-effective solution for integrating Ethernet connectivity into various applications.

Applications:

  • Embedded systems: Provides Ethernet connectivity for embedded systems such as industrial controllers and network appliances.
  • Network interface cards (NICs): Used in NICs to provide Ethernet connectivity for desktop computers and servers.
  • Routers and switches: Integrates Ethernet ports into routers and switches for network communication.
  • Set-top boxes: Enables Ethernet connectivity for set-top boxes for accessing internet content.
  • Printers: Provides network connectivity for printers to allow network printing.

Features:

  • Single-chip solution: Integrates MAC and PHY functions in a single chip, reducing component count and board space.
  • 10/100M Ethernet support: Supports both 10BASE-T and 100BASE-TX Ethernet standards.
  • Auto-negotiation: Automatically detects the link speed and duplex mode of the connected device.
  • MII/RMII interface: Supports both Media Independent Interface (MII) and Reduced Media Independent Interface (RMII) for flexible connectivity.
  • Integrated PHY filters: Provides integrated filters for noise reduction and signal conditioning.

Benefits:

  • Reduced system cost: Provides a cost-effective solution for integrating Ethernet connectivity.
  • Simplified design: Reduces the complexity of Ethernet interface design.
  • Improved performance: Ensures reliable Ethernet communication with integrated features.
  • Reduced board space: The single-chip design minimizes the required board space.
  • Flexible connectivity: Supports various interfaces for compatibility with different systems.

Additional Details:

The RTL8201E-VC-CG requires a 3.3V power supply for operation. It utilizes a standard RJ45 connector for physical connection to the Ethernet network. Detailed electrical characteristics, including power consumption and timing specifications, are available in the Renesas datasheet. Proper PCB layout and grounding are essential for minimizing noise and ensuring signal integrity. This chip is widely used in applications requiring reliable and cost-effective Ethernet connectivity. The auto-negotiation feature allows seamless connection to networks running at different speeds. The MII/RMII interface offers flexibility in connecting to different MAC controllers.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9473 $58.4190
75+ $1.5974 $119.8050
115+ $1.5477 $177.9855
155+ $1.4980 $232.1900
200+ $1.4484 $289.6800
270+ $1.2982 $350.5140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess