EN
  • EN
  • DE

SC14480A5M80VE8X

Part No SC14480A5M80VE8X
Manufacturer Renesas Electronics America
Catalog OEM Parts ( S )
Description DASSC14480A5M80VE8X 1.8V Single Chip For
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1091478-SC14480A5M80VE8X
Categories OEM Parts( S )
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC14480A5M80VE8X CAD Model

Description

The SC14480A5M80VE8X is a system-on-chip (SoC) from Renesas Electronics America, likely designed for automotive applications, specifically for body control or gateway modules. This integrated circuit combines processing power, memory, and various peripherals to manage and control different functions within a vehicle.

Applications

  • Automotive Body Control Modules (BCM): Controlling lights, windows, door locks, and other body-related functions.
  • Automotive Gateway Modules: Facilitating communication between different in-vehicle networks (e.g., CAN, LIN, Ethernet).
  • Automotive Telematics Units: Providing connectivity for vehicle tracking, diagnostics, and remote control.
  • Industrial Control Systems: Monitoring and controlling industrial processes.
  • Embedded Systems: A variety of applications requiring a high degree of integration and processing power.

Features

  • Integrated Microcontroller Core: Offers processing power for executing software and controlling peripherals.
  • Multiple Communication Interfaces: Includes CAN, LIN, Ethernet, and other interfaces for connecting to different networks.
  • Memory: Includes Flash memory for program storage and RAM for data storage.
  • Analog-to-Digital Converters (ADCs): Enables the measurement of analog signals from sensors.
  • Timers and PWM Generators: Used for controlling motors, lights, and other devices.
  • Security Features: Includes hardware security modules (HSMs) for secure communication and data storage.
  • Power Management: Optimized for low power consumption in automotive applications.

Benefits

  • High Integration: Reduces the number of components required in a system, lowering cost and complexity.
  • Improved Performance: Provides sufficient processing power for demanding automotive applications.
  • Enhanced Security: Protects against unauthorized access and tampering.
  • Reduced Power Consumption: Extends battery life in automotive applications.
  • Increased Reliability: Designed for harsh automotive environments.

Additional Details

The specific technical specifications, such as the microcontroller core type, memory sizes, and communication interface details, would vary depending on the exact configuration of the SC14480A5M80VE8X. This device is designed for operation in automotive temperature ranges and is typically supplied in a surface-mount package.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Linear Technology
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess