EN
  • EN
  • DE

PI3DPX1203ZHE+DRX

Part No PI3DPX1203ZHE+DRX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description ACTIVE DISPLAY V-QFN3590-42 T&R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 36 Weeks
Features Buffer, ReDriver 4 Channel 8Gbps 42-TQFN (9x3.5)
Manufacturer Diodes Incorporated
Package Reel - TR
Mounting Surface Mount
Package 42-VFQFN Exposed Pad
Case / Package 42-TQFN (9x3.5)
Family Name PI3DPX1203
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889091-PI3DPX1203ZHE+DRX
Ultra Librarian 3D Model Ultra Librarian PI3DPX1203ZHE+DRX CAD Model

Description

Introducing the PI3DPX1203ZHE+DRX from Diodes Incorporated

Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets, presents the innovative PI3DPX1203ZHE+DRX. This cutting-edge product is designed to cater to the ever-growing demands of high-speed signal management in modern electronic devices.

Key Features

  • High-Speed Performance: The PI3DPX1203ZHE+DRX is a ReDriver designed to operate at high speeds, ensuring that signal integrity is maintained even over long cable distances or through connectors that may introduce losses.
  • Advanced Signal Conditioning: With capabilities such as linear equalization, output swing, and flat gain, this product can correct for ISI signal loss and reduce bit error rates, thus enhancing overall signal quality.
  • Flexibility: The device supports various data rates, making it versatile for multiple applications and standards. It is compatible with protocols such as USB 3.2, DisplayPort 1.4, and PCIe Gen3, ensuring broad usability across different platforms.
  • Energy Efficiency: Designed with power efficiency in mind, the PI3DPX1203ZHE+DRX includes power-saving features that minimize power consumption when the device is in idle mode, contributing to the energy efficiency of the end product.
  • Compact Form Factor: The device comes in a space-saving package, which is crucial for modern electronics where board space is at a premium.

Applications

The PI3DPX1203ZHE+DRX is ideal for a variety of applications that require high-speed data transfer and signal integrity. It can be used in:

  • Notebooks and Desktop Computers
  • Docking Stations
  • High-Resolution Monitors and Displays
  • Data Centers and Server Farms
  • Consumer Electronics such as Gaming Consoles and VR Headsets

Product Reliability and Support

Diodes Incorporated is committed to providing not only high-performance semiconductor products but also top-notch reliability and customer support. The PI3DPX1203ZHE+DRX is built with the quality assurance that Diodes Incorporated is known for, ensuring that it meets the stringent requirements for commercial and industrial applications. Moreover, customers can expect comprehensive technical support to integrate this ReDriver seamlessly into their systems.

In summary, the PI3DPX1203ZHE+DRX from Diodes Incorporated represents a blend of performance, flexibility, and reliability, making it a strategic choice for designers looking to enhance their high-speed signal applications.

You May Also Be Interested in

Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Texas Instruments
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis
Lowest to $11.3658
NXP / Nexperia
IC REDRIVER USB 3.0 18DHXQFN
Lowest to $1.4073
Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $4.1262
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536
Texas Instruments
IC LVPECL REPETR/TRANSLTR 8-SON
Lowest to $8.8988

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess