EN
  • EN
  • DE

SSTUB32S869BHLFT

Part No SSTUB32S869BHLFT
Manufacturer Renesas Electronics America
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER 14BIT DDR2 150CABGA / Buffer, ReDriver Channel 150-CABGA (8x13)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Renesas Electronics America Inc
Package Tape & Reel (TR)
Product Status Obsolete
Type Buffer, ReDriver
Delay Time 3.0ns
Capacitance - Input 3.5 pF
Voltage - Supply 1.7V ~ 1.9V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 150-TFBGA
Supplier Device Package 150-CABGA (8x13)
Base Product Number SSTUB32S869
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260957-SSTUB32S869BHLFT
Ultra Librarian 3D Model Ultra Librarian SSTUB32S869BHLFT CAD Model

Description

The Renesas Electronics America Inc SSTUB32S869BHLFT is a buffer and re-driver integrated circuit that comes in a 150-TFBGA package.

  • Mounting: SMD (SMT)
  • Delay Time: 3.0ns
  • Capacitance Input: 3.5 pF
  • Voltage Supply: 1.7V ~ 1.9V
  • Temperature Range - Operating: 0°C ~ 70°C
  • ECCN: EAR99
  • REACH: Unaffected
  • Package: 150-TFBGA

You May Also Be Interested in

Maxim Integrated
Repeater 3.3V 20-Pin TQFN EP / IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $6.9392
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $3.8497
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536
Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642
Texas Instruments
Low-Power 8 Gbps 8-Channel Linear Repeater
Lowest to $20.3594

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess