EN
  • EN
  • DE

UPA1640GS(A)

Part No UPA1640GS(A)
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 30V 0.1A 20-Pin SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1102402-UPA1640GS(A)
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPA1640GS(A) CAD Model

Description

The UPA1640GS(A) is a P-channel Power MOS Field Effect Transistor from Renesas Electronics America. It is designed for high-side switching applications and load switches due to its low on-resistance and gate charge. This transistor is commonly used in portable devices and power management circuits.

Applications

  • Load switches: Used to control power distribution in electronic devices.
  • DC-DC converters: Used as a switching element in voltage regulation circuits.
  • Power management: Employed in battery management systems for mobile devices.
  • Portable devices: Suitable for smartphones, tablets, and other battery-powered devices.
  • High-side switching: Used to switch power on the high side of a circuit.

Features

  • P-Channel MOSFET: Designed for high-side switching applications.
  • Low On-Resistance (RDS(on)): Reduces power loss and improves efficiency.
  • Low Gate Charge (Qg): Enables faster switching speeds and reduces power consumption.
  • Surface Mount Package: Allows for compact and efficient board assembly.
  • Small Size: Suitable for space-constrained applications.

Benefits

  • High Efficiency: Low on-resistance minimizes power dissipation, increasing overall efficiency.
  • Fast Switching: Low gate charge enables rapid switching, improving performance in DC-DC converters and other switching applications.
  • Compact Design: Small size allows for integration into portable devices and other space-constrained environments.
  • Reliable Performance: Renesas products are known for their reliability and robust design.

Additional Details

The UPA1640GS(A) typically has a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating that varies depending on the operating temperature and conditions. The on-resistance (RDS(on)) is a key parameter and is typically specified at different gate-source voltages (VGS). The gate threshold voltage (VGS(th)) is also an important specification for determining the turn-on characteristics of the transistor. For detailed specifications, it is essential to refer to the official datasheet from Renesas Electronics America.

The UPA1640GS(A) P-channel MOSFET provides an efficient and compact solution for a variety of power management and switching applications. Its low on-resistance and gate charge, combined with its small size, make it well-suited for portable devices and other applications where power efficiency and space are critical.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess