The UPA1717G is a P-channel Power MOS field-effect transistor from Renesas Electronics America. It is designed for switching applications requiring low on-state resistance and good switching characteristics.
Applications
- DC-DC converters
- Load switching applications
- Power management systems
- Motor control circuits
- LED drivers
Features
- P-Channel MOSFET
- Low on-state resistance (R<sub>DS(on)): Minimizes power loss during conduction.
- High-speed switching: Facilitates efficient switching at higher frequencies.
- Surface mount package: Enables compact designs and automated assembly.
- Low gate charge: Reduces the power required to drive the gate.
Benefits
- Improved Efficiency: Low on-resistance leads to reduced power dissipation and higher efficiency.
- Faster Switching: Enables use in high-frequency applications, enhancing overall performance.
- Compact Design: Surface mount package allows for smaller, more densely packed circuit boards.
- Simplified Design: Low gate charge simplifies gate drive requirements.
Additional Details
The UPA1717G typically comes in a surface-mount package (e.g., SOT-23 or similar) for easy integration into electronic circuits. Key specifications include drain-source voltage (V<sub>DSS), gate-source voltage (V<sub>GSS), continuous drain current (I<sub>D), and operating temperature range. Consult the datasheet for complete electrical characteristics and application guidelines to ensure proper operation.