EN
  • EN
  • DE

UPA1763G(0)-E1-A

Part No UPA1763G(0)-E1-A
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOP8
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 757790-UPA1763G(0)-E1-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA1763G(0)-E1-A CAD Model

Description

The UPA1763G(0)-E1-A is a P-channel Power MOSFET from Renesas Electronics. This MOSFET is designed for power management and load switching applications. It features low on-resistance and high-speed switching, making it suitable for efficient power control in various electronic devices.

Applications

  • Load Switching: Used for switching power to various loads in electronic circuits.
  • Power Management: Employed in power management circuits for efficient power distribution.
  • DC-DC Converters: Can be used in DC-DC converters to regulate voltage levels.
  • Battery Management Systems: Found in battery management systems for charging and discharging control.
  • Portable Devices: Suitable for use in portable devices requiring efficient power control.

Features

  • P-Channel MOSFET: Provides efficient switching performance.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • High-Speed Switching: Enables rapid switching for efficient power control.
  • Small Package Size: Allows for compact designs in space-constrained applications.
  • Lead-Free Construction: Compliant with environmental regulations.

Benefits

  • High Efficiency: Reduces power consumption and heat generation.
  • Compact Design: Enables smaller and more portable devices.
  • Improved Performance: Allows for faster switching speeds and better power control.
  • Environmentally Friendly: Lead-free construction complies with environmental standards.
  • Reliable Operation: Designed for robust and reliable performance.

Additional Details

The UPA1763G(0)-E1-A comes in a surface-mount package, facilitating automated assembly. Key electrical characteristics include drain-source voltage, gate-source voltage, drain current, and on-resistance. It is essential to consult the datasheet for precise operating conditions and recommended external components. The MOSFET's low on-resistance ensures minimal voltage drop and power dissipation during conduction, contributing to higher overall efficiency. Its fast switching speed allows for efficient operation in high-frequency power conversion circuits. Proper thermal management is necessary to ensure that the device operates within its specified temperature limits. The device is designed to be used in a wide range of applications, from consumer electronics to industrial equipment. It requires a negative voltage to turn on, allowing it to switch the ground side of a load. The datasheet provides detailed application notes and guidelines for optimal performance.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess