EN
  • EN
  • DE

UPA1830GR-9JG-E1-A

Part No UPA1830GR-9JG-E1-A
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel Mos Field Effect Transistor For Switching
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1142447-UPA1830GR-9JG-E1-A
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPA1830GR-9JG-E1-A CAD Model

Description

The UPA1830GR-9JG-E1-A is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from Renesas Electronics. MOSFETs are widely used as switches or amplifiers in electronic circuits. P-channel MOSFETs conduct when the gate voltage is lower than the source voltage.

Applications:

  • Load switching: Controlling power to various circuits or components.
  • Power management: Used in DC-DC converters and other power regulation circuits.
  • Battery management systems: Protects battery from over-discharge.
  • Portable devices: Used in smartphones, tablets, and other mobile devices.
  • Motor control: Used to control the speed and direction of small motors.

Features:

  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Low gate charge (Qg): Enables fast switching speed.
  • Small surface mount package: Allows for compact circuit designs.
  • Avalanche ruggedness: Provides robust performance under transient conditions.
  • Halogen-free: Environmentally friendly.

Benefits:

  • Improved energy efficiency: Low RDS(on) reduces power dissipation.
  • Faster switching speed: Low Qg enables high-frequency operation.
  • Reduced board space: Small package allows for high-density designs.
  • Enhanced reliability: Avalanche ruggedness ensures stable performance under harsh conditions.
  • Environmentally friendly: Halogen-free construction reduces environmental impact.

Technical Specifications:

The UPA1830GR-9JG-E1-A typically has a drain-source voltage (VDS) rating of -30V and a drain current (ID) rating depending on the specific operating conditions and temperature. Consult the Renesas datasheet for the UPA1830GR-9JG-E1-A for complete technical specifications including RDS(on), VGS(th), and Qg.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess