EN
  • EN
  • DE

UPA1901TE-T1-AT

Part No UPA1901TE-T1-AT
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 389250-UPA1901TE-T1-AT
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UPA1901TE-T1-AT CAD Model

Description

The UPA1901TE-T1-AT is a P-channel power MOSFET manufactured by Renesas Electronics America. This MOSFET is designed for various switching applications, offering a balance of performance and efficiency. It is particularly well-suited for use in DC-DC converters, load switches, and other power management circuits.

Applications

  • DC-DC Converters: Used in voltage regulators for converting one DC voltage level to another.
  • Load Switches: Used for efficient power distribution in electronic devices.
  • Power Management: Suitable for power management circuits in portable devices like smartphones and tablets.
  • Motor Control: Used in low-power motor control applications for driving small motors.

Features

  • P-Channel MOSFET: Allows for simpler gate drive circuitry compared to N-channel MOSFETs in certain applications.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency in switching circuits.
  • Small Surface Mount Package: Enables high-density mounting and contributes to miniaturization.
  • High-Speed Switching: Facilitates fast switching speeds, reducing switching losses.

Benefits

  • Improved Efficiency: Low on-resistance reduces power dissipation, resulting in higher overall efficiency.
  • Compact Design: Small package size enables space-saving designs in portable devices.
  • Simplified Drive Circuitry: P-channel configuration simplifies the gate drive requirements, reducing component count and cost.
  • Reliable Operation: Designed for stable and consistent performance in various applications.

Technical Specifications

Key specifications typically include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), on-resistance (RDS(on)), and total gate charge (Qg). Refer to the Renesas datasheet for UPA1901TE-T1-AT for detailed specifications and operating characteristics.

You May Also Be Interested in

Atmel
Lowest to $1.6320
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess