The UPA1913TE-T1-A is a P-channel MOSFET from Renesas Electronics America designed for high-efficiency switching applications. This MOSFET is commonly utilized in DC-DC converters, load switches, and other power management circuits, providing a reliable solution for power regulation.
Applications
- DC-DC Converters: Provides efficient voltage regulation in portable devices and power supplies.
- Load Switches: Controls power distribution in electronic systems, optimizing power consumption.
- Power Management Circuits: Used in battery management systems and other power regulating applications.
- Motor Control: Suitable for driving small DC motors with efficiency and precision.
Features
- P-Channel MOSFET: Simplifies gate drive requirements in some configurations.
- Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing overall efficiency.
- Surface Mount Package: Enables high-density board layouts and space-saving designs.
- Fast Switching Speed: Reduces switching losses, contributing to higher efficiency.
Benefits
- Improved Power Efficiency: Low on-resistance minimizes heat dissipation and increases energy efficiency.
- Compact Design: Small package size facilitates miniaturization in portable devices.
- Simplified Gate Drive: P-channel configuration simplifies the gate drive circuitry.
- Reliable Performance: Designed for stable operation under various load conditions.
Technical Specifications
Typical specifications include Drain-Source Voltage (VDS), Gate-Source Voltage (VGS), Drain Current (ID), On-Resistance (RDS(on)), and Total Gate Charge (Qg). Refer to the official Renesas datasheet for the UPA1913TE-T1-A for specific values.