EN
  • EN
  • DE

UPA1916TE-T1-A

Part No UPA1916TE-T1-A
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 389273-UPA1916TE-T1-A
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UPA1916TE-T1-A CAD Model

Description

The UPA1916TE-T1-A is a P-channel power MOSFET produced by Renesas Electronics America. This MOSFET is specifically designed for switching and load management applications requiring high efficiency. A key feature is its low on-state resistance (RDS(on)), which minimizes power dissipation and enhances overall system efficiency. The compact surface mount package makes it suitable for space-constrained designs and automated assembly processes.

Applications:

  • Power Management: Employed in DC-DC converters and voltage regulators for efficient power conversion.
  • Load Switching: Used to control various loads in electronic circuits with minimal power loss.
  • Battery Management Systems (BMS): Integrated into battery charging and discharging circuits for optimal performance.
  • Portable Electronics: Found in smartphones, tablets, laptops, and other portable devices where size and efficiency are paramount.
  • LED Lighting: Utilized in LED drivers and control circuits for energy-efficient lighting solutions.

Features:

  • P-Channel MOSFET: Simplifies gate drive requirements in certain circuit designs.
  • Low On-State Resistance (RDS(on)): Minimizes conduction losses and enhances efficiency.
  • High-Speed Switching: Enables efficient operation in high-frequency switching applications.
  • Surface Mount Package: Allows for space-saving designs and automated assembly.
  • RoHS Compliant: Meets environmental regulations, restricting the use of hazardous substances.

Benefits:

  • Improved Efficiency: Low RDS(on) significantly reduces power dissipation, resulting in improved energy efficiency.
  • Reduced Heat Dissipation: Lower power losses lead to less heat generation, enhancing system reliability.
  • Compact Design: Small package allows for the development of smaller and more portable devices.
  • Enhanced Performance: High-speed switching enhances dynamic performance and responsiveness.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Technical Specifications: The UPA1916TE-T1-A is characterized by its drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM) ratings. Exact values depend on the specific datasheet. Other important parameters include gate threshold voltage (VGS(th)), input capacitance (Ciss), output capacitance (Coss), and reverse transfer capacitance (Crss). Refer to the official Renesas Electronics America datasheet for accurate specifications for your specific application.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Protek Devices
Need more? Email Us
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
ON Semiconductor
Lowest to $3.3622
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Lowest to $58.6105

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess