EN
  • EN
  • DE

UPA1951TE-T1-AT

Part No UPA1951TE-T1-AT
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description Pch Dual Power Mosfet -12V -2.5A 88Mohm 6Pin Tmm/Sc-95
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102426-UPA1951TE-T1-AT
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPA1951TE-T1-AT CAD Model

Description

The UPA1951TE-T1-AT is a P-channel Power MOSFET from Renesas Electronics America, designed for diverse switching applications. Its key features include a low on-state resistance and rapid switching speeds, making it ideal for power management circuits. The compact package allows for high-density board layouts in portable and other electronic devices.

Applications

  • Load Switching: Efficiently controls power delivery to various components within electronic systems.
  • DC-DC Converters: Functions in step-up and step-down converters for precise voltage regulation.
  • Power Management Circuits: Essential for power distribution and control in portable devices and systems.
  • Motor Control: Suitable for use in low-power motor control applications.
  • Battery Management Systems: Implemented in battery charging and discharging circuits for optimal performance.

Features

  • P-Channel MOSFET: Provides design versatility in power switching configurations.
  • Low On-State Resistance (Rds(on)): Minimizes power loss, enhancing overall efficiency.
  • Fast Switching Speed: Supports high-frequency operation in power conversion circuits.
  • Compact Package: Enables high-density mounting for space-saving designs.
  • Lead-Free Finish: Complies with environmental standards.

Benefits

  • High Efficiency Operation: Low Rds(on) reduces power dissipation, improving overall efficiency.
  • Improved Thermal Performance: Allows for higher current levels during operation.
  • Compact Design: Small package enables compact and efficient device designs.
  • Reliable Performance: Robust design ensures consistent and reliable operation.
  • Simplified Gate Drive: P-channel configuration simplifies gate drive circuitry in some instances.

Additional Details

The UPA1951TE-T1-AT operates within defined gate-source (Vgs) and drain-source (Vds) voltage limits. Proper thermal management is essential for reliable operation, considering the device's thermal resistance and power dissipation capabilities. The Rds(on) value is dependent on the gate-source voltage applied. Refer to the datasheet for detailed electrical specifications and application guidelines. It's intended for surface mount assembly using standard techniques.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess