EN
  • EN
  • DE

UPA2590T1H-T1

Part No UPA2590T1H-T1
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 048562-UPA2590T1H-T1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA2590T1H-T1 CAD Model

Description

The UPA2590T1H-T1 is a P-channel power MOSFET from Renesas Electronics America, designed for power management applications requiring high efficiency and compact size. It utilizes advanced trench technology to minimize on-resistance (Rds(on)) and gate charge (Qg), resulting in reduced power losses and improved system performance. The small surface-mount package allows for easy integration into densely populated circuit boards and efficient heat dissipation.

Applications

  • DC-DC converters
  • Load switches
  • Power management in portable electronics
  • Battery charging circuits

Features

  • P-Channel MOSFET
  • Low on-resistance (Rds(on))
  • Low gate charge (Qg)
  • Surface-mount package
  • High-speed switching
  • Logic-level gate drive

Benefits

  • Increased power efficiency
  • Reduced heat dissipation
  • Extended battery life in portable devices
  • Simplified thermal design
  • Compact solution size
  • Direct interface with microcontrollers and other control circuits

Additional Details

The UPA2590T1H-T1 features a low gate threshold voltage, enabling direct logic-level driving and simplifying interfacing with various control systems. Its low Rds(on) minimizes conduction losses, while the low gate charge reduces switching losses, contributing to high efficiency across a wide range of operating conditions. The surface-mount package facilitates efficient heat dissipation and compact PCB layout. This MOSFET is well-suited for battery-powered devices where energy conservation is critical. The device is designed to handle high inrush currents and provides robust performance in demanding environments. It is also RoHS compliant, ensuring environmental friendliness. The UPA2590T1H-T1 is a popular choice for applications such as voltage regulators, load switches, and power management circuits in portable electronics. The combination of its high efficiency, compact size, and robust performance makes it suitable for demanding power management applications.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7577 $63.3347
25+ $4.7240 $118.1000
38+ $4.5773 $173.9374
53+ $4.4294 $234.7582
68+ $4.2816 $291.1488
91+ $3.8392 $349.3672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess