EN
  • EN
  • DE

UPA2802T1L-E1-AY

Part No UPA2802T1L-E1-AY
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description Switching N-Channel Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102458-UPA2802T1L-E1-AY
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPA2802T1L-E1-AY CAD Model

Description

The UPA2802T1L-E1-AY is a P-Channel Power MOSFET from Renesas Electronics America, designed for efficient power management in a variety of applications. Its key features include low on-resistance and low gate charge, contributing to reduced power losses and improved overall system efficiency. The device is suitable for use in compact and portable devices where space is a constraint.

Applications:

      
  • DC-DC converters: Used in voltage regulation and power conversion circuits.
  •   
  • Load switches: Controls the power supply to various loads in a system.
  •   
  • Power management in portable devices: Optimizes power consumption to extend battery life.
  •   
  • Battery management systems: Used in charging and discharging circuits for battery protection and control.
  •   
  • Motor control circuits: Efficiently controls small DC motors.

Features:

      
  • Low on-resistance (Rds(on)): Minimizes conduction losses and improves efficiency.
  •   
  • Low gate charge (Qg): Reduces switching losses, enabling higher-frequency operation.
  •   
  • Small surface mounting package: Compact design for space-constrained applications.
  •   
  • Logic level drive: Allows direct drive from logic circuits, simplifying circuit design.
  •   
  • RoHS compliant: Environmentally friendly component.

Benefits:

      
  • High energy efficiency: Low Rds(on) and Qg contribute to reduced power consumption, extending battery life.
  •   
  • Reduced heat dissipation: Lower power losses result in less heat generation, improving system reliability.
  •   
  • Compact system design: Small package enables denser circuit layouts.
  •   
  • Simplified circuit design: Logic-level drive simplifies interface requirements.
  •   
  • Environmentally friendly: RoHS compliance ensures reduced environmental impact.

Technical Specifications:

The UPA2802T1L-E1-AY typically features a drain-source voltage (Vds) rating suitable for low- to medium-voltage applications. The gate-source voltage (Vgs) rating ensures compatibility with standard logic levels. The continuous drain current (Id) rating specifies the maximum current the MOSFET can handle under continuous operation. The device is packaged in a small surface-mount package, suitable for automated assembly processes. For detailed specifications, refer to the Renesas datasheet, including parameters such as thermal resistance, switching times, and gate charge characteristics.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess