EN
  • EN
  • DE

UPC1060C-A

Part No UPC1060C-A
Manufacturer Renesas Electronics America
Catalog Custom Parts (U - Z)
Description 3 Terminal Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1210623-UPC1060C-A
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC1060C-A CAD Model

Description

The UPC1060C-A is a FM front-end integrated circuit manufactured by Renesas Electronics America. This IC is designed for FM radio receivers in various electronic devices. It integrates the RF amplifier, mixer, and local oscillator functions to provide a compact and efficient solution for FM signal reception.

Applications

  • FM Radio Receivers: Used in car radios, portable radios, and home audio systems for FM signal reception.
  • Wireless Communication Systems: Employed in wireless audio devices and communication systems for FM signal demodulation.
  • Consumer Electronics: Integrated into FM tuners in TVs, stereos, and other consumer electronic devices.
  • Automotive Electronics: Used in car entertainment systems for FM radio reception.
  • Audio Recording Equipment: Applied in FM recording devices for signal capture and processing.

Features

  • FM Front-End IC: Integrates RF amplifier, mixer, and local oscillator functions.
  • Low Noise Amplifier (LNA): Provides high sensitivity for weak FM signals.
  • Mixer Stage: Converts RF signals to intermediate frequency (IF) for further processing.
  • Local Oscillator: Generates a stable oscillation signal for frequency conversion.
  • Compact Design: Integrates multiple functions into a single package for space-saving.

Benefits

  • Efficient FM Reception: Provides a compact and efficient solution for FM signal reception.
  • High Sensitivity: Enhances reception of weak FM signals.
  • Reduced Component Count: Integrates multiple functions into a single IC, reducing board space and cost.
  • Simplified Design: Simplifies the design process for FM radio receivers.
  • Reliable Performance: Offers stable and consistent operation in FM receiver applications.

Technical Specifications

The UPC1060C-A operates on a supply voltage of typically 5V and integrates the RF amplifier, mixer, and local oscillator functions for FM signal reception. It offers low noise performance and high sensitivity for weak FM signals. The integrated design reduces component count and simplifies the design process for FM radio receivers. This IC is suitable for various applications requiring efficient and reliable FM signal reception.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Winbond Electronics
Need more? Email Us
Rochester Electronics
Need more? Email Us
Xicor Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess