EN
  • EN
  • DE

UPC4084C-A

Part No UPC4084C-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description Op Amp Quad GP ±16V 14-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1016042-UPC4084C-A
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC4084C-A CAD Model

Description

The UPC4084C-A is a quad operational amplifier (op-amp) integrated circuit manufactured by Renesas Electronics America. This op-amp is designed for general-purpose applications, offering a combination of performance and cost-effectiveness. The quad configuration allows for multiple amplifier circuits within a single package, making it suitable for applications requiring multiple amplification stages or signal conditioning.

Applications:

  • Audio amplifiers
  • Active filters
  • Instrumentation amplifiers
  • Signal conditioning circuits
  • Voltage followers

Features:

  • Quad operational amplifier configuration
  • Low input bias current
  • High open-loop gain
  • Wide bandwidth
  • Short-circuit protection
  • Low power consumption

Benefits:

  • Versatile: Suitable for a wide range of applications due to its general-purpose design.
  • Space-Saving: Quad configuration allows for multiple amplifier circuits in a single package, reducing board space requirements.
  • High Performance: Offers high gain and wide bandwidth for accurate signal amplification.
  • Reliable: Built-in short-circuit protection enhances reliability.
  • Cost-Effective: Provides a cost-effective solution for general-purpose amplification needs.

Technical Specifications:

The UPC4084C-A operates with a supply voltage range typically between ±3V and ±18V. It features a high open-loop gain, typically in the range of 100 dB. The input bias current is low, typically in the picoampere range. The bandwidth is typically several MHz. For detailed specifications, including input offset voltage, slew rate, and common-mode rejection ratio (CMRR), refer to the Renesas Electronics America datasheet.

Renesas is a leading manufacturer of electronic components, and their op-amps are widely used in various industries due to their performance and reliability. The UPC4084C-A provides a versatile and cost-effective solution for general-purpose amplification needs.

You May Also Be Interested in

Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Shindengen
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess