The 73K224L-CP is a single-chip data modem from Silicon Labs. This modem is designed for V.22 bis, V.22, V.21, and V.23 operation. It provides a complete modem solution with integrated data pump, UART, and control functions. It is suitable for applications requiring reliable data communication over telephone lines.
Applications
- Point-of-Sale (POS) terminals
- Set-top boxes
- Remote monitoring systems
- Industrial control systems
- Security systems
Features
- Single-chip modem solution
- V.22 bis, V.22, V.21, and V.23 compatibility
- Integrated data pump
- Integrated UART
- Low power consumption
- AT command support
Benefits
- Simplified Design: Single-chip solution reduces component count and simplifies design.
- Cost-Effective: Integrated functionality reduces overall system cost.
- Reliable Communication: Provides reliable data communication over telephone lines.
- Low Power Consumption: Suitable for battery-powered applications.
- Easy to Use: AT command support simplifies configuration and control.
Additional Details
The 73K224L-CP typically comes in a 44-pin PLCC package. It operates from a single 5V supply. Key specifications include a data rate of up to 2400 bps, and a UART interface for easy connection to a microcontroller. It supports various modulation schemes including QPSK, DPSK, and FSK.