EN
  • EN
  • DE

XC2164B51VMR-G

Part No XC2164B51VMR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1050715-XC2164B51VMR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC2164B51VMR-G CAD Model

Description

The XC2164B51VMR-G is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a predefined threshold. This function is essential for preventing malfunctions in microcontrollers and other sensitive electronic components during voltage sags.

Applications:

  • Microcontroller Reset Circuits: Used to reset microcontrollers when the supply voltage drops below a safe operating level.
  • Power Supply Monitoring: Employed to monitor power supply voltages and trigger an alarm or shutdown sequence if the voltage deviates from the specified range.
  • Battery Monitoring: Utilized in battery-powered devices to detect low battery conditions and initiate a shutdown to prevent deep discharge.
  • System Monitoring: Integrated into system monitoring circuits to ensure stable and reliable operation of electronic equipment.
  • Industrial Control Systems: Applied in industrial control systems to protect sensitive components from voltage fluctuations.

Features:

  • Precise Voltage Detection: Accurately monitors voltage levels with minimal error.
  • Low Power Consumption: Operates with minimal power consumption to extend battery life in portable devices.
  • Adjustable Detection Voltage: Allows users to customize the detection voltage to suit specific application requirements.
  • Open Drain Output: Provides an open drain output for flexible interfacing with other circuits.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Protection Against Voltage Sags: Prevents malfunctions in electronic circuits due to voltage drops.
  • Improved System Reliability: Enhances the overall reliability and stability of electronic systems.
  • Extended Battery Life: Minimizes power consumption to prolong battery life in portable devices.
  • Flexible Integration: Simplifies integration into existing circuits with its open drain output.
  • Space Saving Design: Reduces board space requirements with its compact package.

Additional Details:

The XC2164B51VMR-G typically includes a built-in hysteresis to prevent chattering near the detection threshold. The detection voltage is factory set, but external components may also allow for customization of this threshold. It is designed for use in various electronic devices where maintaining a stable voltage supply is critical for reliable operation. For precise details on voltage thresholds, timing characteristics, and operating conditions, refer to the official Torex Semiconductor datasheet.

You May Also Be Interested in

Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Lowest to $0.3678
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess