EN
  • EN
  • DE

UPC4570MF-DAA-E1-AT

Part No UPC4570MF-DAA-E1-AT
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description Operational Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102561-UPC4570MF-DAA-E1-AT
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC4570MF-DAA-E1-AT CAD Model

Description

The UPC4570MF-DAA-E1-AT is a dual operational amplifier manufactured by Renesas Electronics America. It is designed for audio and general-purpose applications. The UPC4570 series is known for its low noise, high slew rate, and excellent input characteristics, making it suitable for high-fidelity audio equipment, active filters, and instrumentation amplifiers.

Applications:

  • Audio Amplifiers: Used in preamplifiers, headphone amplifiers, and line drivers in audio equipment.
  • Active Filters: Suitable for building active filters such as low-pass, high-pass, and band-pass filters.
  • Instrumentation Amplifiers: Used in precision measurement circuits for amplifying low-level signals.
  • Signal Conditioning: Employed in circuits to condition signals for data acquisition and processing.
  • Voltage Followers: Used as buffer amplifiers to isolate circuits and provide impedance matching.

Features:

  • Low Noise: Ensures minimal noise contribution to the amplified signal.
  • High Slew Rate: Enables fast signal response and accurate reproduction of high-frequency signals.
  • Excellent Input Characteristics: Offers low input bias current and input offset voltage for precise signal amplification.
  • Dual Operational Amplifier: Contains two independent operational amplifiers in a single package, saving board space.
  • Wide Supply Voltage Range: Operates with a wide range of supply voltages for versatility in various applications.

Benefits:

  • High-Fidelity Audio Reproduction: Low noise and high slew rate provide accurate and clear audio amplification.
  • Versatile Signal Processing: Excellent input characteristics enable precise signal amplification and conditioning.
  • Space-Saving Design: Dual amplifier configuration reduces the number of components needed on a circuit board.
  • Design Flexibility: Wide supply voltage range allows for use in a variety of applications.
  • Reliable Performance: Robust design ensures stable and consistent performance.

The UPC4570MF-DAA-E1-AT comes in a surface-mount package, making it suitable for modern PCB assembly techniques. Its combination of low noise, high slew rate, and excellent input characteristics makes it a popular choice for demanding audio and instrumentation applications. Its reliable performance and dual amplifier configuration make it a valuable component for various electronic designs.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Shindengen
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess