EN
  • EN
  • DE

UPD70F3186GC-8EU-A

Part No UPD70F3186GC-8EU-A
Manufacturer Renesas Electronics America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1551+
Reference case QFP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 728212-UPD70F3186GC-8EU-A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3186GC-8EU-A CAD Model

Description

The UPD70F3186GC-8EU-A is a microcontroller unit (MCU) from Renesas Electronics America, belonging to their V850 family. This microcontroller is designed for embedded control applications requiring a blend of high performance and low power consumption. It is used in a wide array of applications due to its robust feature set and efficient architecture.

Applications:

  • Automotive electronics (e.g., body control modules, dashboard controllers)
  • Industrial control systems
  • Consumer electronics (e.g., home appliances, audio-visual equipment)
  • Motor control applications
  • Power management systems

Features:

  • V850E2M core: Provides a high-performance CPU core for efficient processing.
  • Flash Memory: Includes on-chip flash memory for program storage, enabling easy updates and configuration changes.
  • RAM: Incorporates internal RAM for data storage and processing during runtime.
  • Timers: Equipped with multiple timers for various control functions, including PWM generation and input capture.
  • Communication interfaces: Supports various communication protocols such as UART, SPI, and I2C for interfacing with external devices.
  • ADC/DAC: Features Analog-to-Digital Converters (ADCs) and Digital-to-Analog Converters (DACs) for analog signal processing.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Interrupt Controller: Flexible interrupt controller for handling various interrupt sources.
  • I/O Ports: General-purpose I/O ports for interfacing with external devices and sensors.

Benefits:

  • High Performance: The V850E2M core ensures efficient and fast processing of instructions.
  • Versatility: Suitable for a wide range of applications due to its rich set of peripherals and communication interfaces.
  • Ease of Use: Renesas provides comprehensive development tools and software libraries to simplify software development.
  • Low Power Operation: Reduces energy consumption, extending battery life in portable applications.
  • Reliability: Renesas is known for producing reliable and robust microcontrollers.
  • Integration: On-chip flash memory and RAM reduce the need for external components, simplifying board design and reducing costs.

The UPD70F3186GC-8EU-A microcontroller is a versatile and reliable solution for a wide range of embedded applications. Its combination of performance, features, and low power consumption makes it a suitable choice for various control and monitoring tasks.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess