EN
  • EN
  • DE

UPD70F3340GC(A)-UEU-AX

Part No UPD70F3340GC(A)-UEU-AX
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description 20 MHz MCU with 512KB Flash, 64KB SRAM, 12-bit ADC, 12-bit DAC, comparator, DMA, USB 100-LQFP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1102938-UPD70F3340GC(A)-UEU-AX
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD70F3340GC(A)-UEU-AX CAD Model

Description

The UPD70F3340GC(A)-UEU-AX is a microcontroller from Renesas Electronics America, belonging to their 78K0R family of low-power, high-performance microcontrollers. It is designed for use in a wide variety of embedded systems, providing a balance of processing power, memory, and peripheral functions. This makes it suitable for applications requiring real-time control, data acquisition, and communication.

Applications

  • Automotive Systems: Used in body control modules (BCM), instrument clusters, and lighting control.
  • Industrial Control: Found in programmable logic controllers (PLCs), motor drives, and process automation equipment.
  • Home Appliances: Implemented in washing machines, refrigerators, and air conditioners for smart control features.
  • Medical Devices: Integrated into portable medical equipment, patient monitoring systems, and diagnostic tools.
  • Metering: Utilized in smart meters for electricity, water, and gas, enabling remote monitoring and control.

Features

  • 78K0R CPU Core: High-performance 78K0R CPU core for efficient instruction execution.
  • Low Power Consumption: Optimized for low-power operation to minimize energy consumption and extend battery life.
  • On-Chip Flash Memory: Embedded Flash memory for program storage and data logging.
  • On-Chip RAM: Integrated RAM for data manipulation and temporary storage.
  • Timers and Counters: Multiple timers and counters for timing control, event counting, and PWM generation.
  • Serial Communication Interfaces: Supports UART, SPI, and I2C communication protocols for serial data transfer.
  • Analog-to-Digital Converter (ADC): Built-in ADC for converting analog signals to digital values.
  • Digital-to-Analog Converter (DAC): Integrated DAC for converting digital signals to analog values.
  • Interrupt Controller: Manages interrupts from various peripherals and external sources.
  • Operating Voltage: Designed to operate within a voltage range, typically between 1.8V and 5.5V.

Benefits

  • Improved System Performance: The high-performance CPU core enables fast and efficient processing.
  • Reduced System Cost: Integrated peripherals minimize the need for external components, lowering overall system cost.
  • Extended Battery Life: Low power consumption allows for prolonged operation in battery-powered applications.
  • Simplified Development: Comprehensive development tools and resources streamline the design and implementation process.
  • Increased Reliability: Robust design and manufacturing ensure long-term reliability and stability.

Technical Specifications

The UPD70F3340GC(A)-UEU-AX generally includes Flash memory (e.g., 128KB or more), RAM (e.g., 8KB or more), multiple timers, UART, SPI, I2C, ADC, and DAC. Specific values and additional features can be found in the Renesas Electronics America datasheet for this particular product.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess