EN
  • EN
  • DE

UPD70F3352GC(A)-UEU

Part No UPD70F3352GC(A)-UEU
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1139+
Reference case QFP100
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 716918-UPD70F3352GC(A)-UEU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3352GC(A)-UEU CAD Model

Description

The UPD70F3352GC(A)-UEU is a microcontroller unit (MCU) from Renesas Electronics America, belonging to the V850 family. It is a 32-bit single-chip microcontroller designed for a wide range of embedded applications.

Applications:

  • Automotive Control Systems: Engine control, transmission control, and body control modules.
  • Industrial Automation: Programmable logic controllers (PLCs), motor control, and sensor interfaces.
  • Consumer Electronics: Home appliances, audio/video equipment, and gaming devices.
  • Medical Devices: Diagnostic equipment, patient monitoring systems, and therapeutic devices.
  • Networking Equipment: Routers, switches, and network interface cards.

Features:

  • 32-bit V850E2M Core: High-performance 32-bit CPU core with advanced features such as branch prediction and cache memory.
  • On-Chip Memory: Integrated Flash memory for program storage and RAM for data storage.
  • Timers and Counters: Multiple timers and counters for various timing and counting applications.
  • Communication Interfaces: UART, SPI, I2C, and CAN interfaces for communication with other devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital data.
  • Digital-to-Analog Converter (DAC): Integrated DAC for converting digital data to analog signals.
  • PWM Channels: Pulse-width modulation (PWM) channels for motor control and other applications.
  • Interrupt Controller: Flexible interrupt controller for handling various interrupt sources.
  • Power Management: Low-power modes for reducing power consumption.

Benefits:

  • High Performance: 32-bit CPU core provides high performance for demanding applications.
  • Integrated Peripherals: Integrated peripherals reduce the need for external components.
  • Flexible Communication: Variety of communication interfaces allows for easy integration with other devices.
  • Low Power Consumption: Low-power modes minimize power consumption.
  • Easy to Use: Development tools and software libraries simplify application development.

Additional Details:

The UPD70F3352GC(A)-UEU typically operates at a clock frequency of up to 80 MHz. It has a wide operating voltage range, making it suitable for various power supply configurations. It supports various debugging interfaces, such as JTAG and Serial Wire Debug (SWD). The datasheet provides detailed information about the microcontroller's electrical characteristics, pinout, and application circuit recommendations. It is crucial to consult the datasheet when designing applications using this microcontroller. The microcontroller's extensive features make it suitable for a wide array of complex embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.1370 $72.5480
8+ $14.8810 $119.0480
13+ $14.4167 $187.4171
17+ $13.9512 $237.1704
22+ $13.4858 $296.6876
29+ $12.0917 $350.6593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess