EN
  • EN
  • DE

UPD70F3358GJ(A)-GAE-AX

Part No UPD70F3358GJ(A)-GAE-AX
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description 32-BIT Flash 32 Mhz Risc Microcontroller PQFP144
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of UART Channels 4
RoHS Non-Compliant
Win Source Part Number 979248-UPD70F3358GJ(A)-GAE-AX
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD70F3358GJ(A)-GAE-AX CAD Model

Description

The UPD70F3358GJ(A)-GAE-AX is a microcontroller unit (MCU) from Renesas Electronics. It is part of the Renesas 78K0R/Kx3-L series of microcontrollers, designed for low-power applications and incorporating a variety of peripheral functions for embedded control systems. These MCUs are often found in applications demanding precise control and efficient power consumption.

Applications

  • Home Appliances: Used for control functions in appliances such as washing machines, refrigerators, and air conditioners.
  • Industrial Control Systems: Used for motor control, sensor monitoring, and data acquisition in industrial automation equipment.
  • Automotive Applications: Used for controlling various automotive systems, such as body control modules and lighting control.
  • Medical Devices: Used in portable medical devices for monitoring vital signs and controlling therapeutic equipment.
  • Consumer Electronics: Used in various consumer electronics products such as remote controls, toys, and audio equipment.

Features

  • 78K0R CPU Core: Based on the Renesas 78K0R CPU core, which offers a balance of performance and low power consumption.
  • Flash Memory: Includes integrated flash memory for storing program code and data.
  • RAM: Contains static RAM (SRAM) for temporary data storage.
  • Timers: Equipped with multiple timers for timing and counting functions.
  • Communication Interfaces: Includes various communication interfaces such as UART, SPI, and I2C for serial communication.
  • ADC (Analog-to-Digital Converter): Features an integrated ADC for converting analog signals to digital values.
  • Low Power Modes: Supports various low-power modes to minimize power consumption in battery-powered applications.

Benefits

  • Efficient Power Consumption: Low power design enables extended battery life in portable applications.
  • Flexible Peripherals: Integrated peripherals simplify system design and reduce external component count.
  • Robust Performance: 78K0R core provides sufficient processing power for a wide range of embedded control applications.
  • Easy Development: Renesas provides a comprehensive suite of development tools for programming and debugging the microcontroller.
  • High Reliability: Designed for reliable operation in harsh environments.

Additional Details: The UPD70F3358GJ(A)-GAE-AX typically operates with a voltage range of 1.8V to 5.5V. It is available in a QFP (Quad Flat Package). Specific features and specifications, such as memory size, clock speed, and number of I/O pins, can vary depending on the specific part number within the 78K0R/Kx3-L series. Renesas offers various development tools including compilers, debuggers, and emulators, to support the development process.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.5209 $67.0418
5+ $27.5044 $137.5220
7+ $26.6448 $186.5136
9+ $25.7854 $232.0686
12+ $24.9258 $299.1096
16+ $22.3473 $357.5568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess