EN
  • EN
  • DE

UPD70F3370AM2GBA-GAH-E2-QS-AX

Part No UPD70F3370AM2GBA-GAH-E2-QS-AX
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841708-UPD70F3370AM2GBA-GAH-E2-QS-AX
Ultra Librarian 3D Model Ultra Librarian UPD70F3370AM2GBA-GAH-E2-QS-AX CAD Model

Description

The UPD70F3370AM2GBA-GAH-E2-QS-AX is a microcontroller from Renesas Electronics America. It belongs to Renesas' extensive family of microcontrollers, offering a balance of performance, power efficiency, and integrated peripherals suitable for a wide range of embedded applications. This particular model is likely part of the Renesas 78K family, which is known for its low power consumption and robust architecture. It's important to note that details specific to this exact part number (including memory size, peripheral set, and operating frequency) require consulting the official Renesas documentation. However, we can describe the typical applications, features, and benefits associated with microcontrollers in this general category.

Applications

  • Industrial Control Systems: Used for controlling motors, sensors, and actuators in industrial automation equipment.
  • Home Appliances: Embedded in washing machines, refrigerators, and air conditioners for controlling their functions and user interfaces.
  • Consumer Electronics: Found in televisions, audio systems, and other consumer devices for handling processing and control tasks.
  • Automotive Applications: Used in body control modules (BCMs), infotainment systems, and other automotive electronic systems.
  • Medical Devices: Employed in portable medical devices and monitoring equipment for data acquisition and processing.

Features

  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable applications.
  • Integrated Peripherals: Includes a variety of peripherals such as timers, ADCs, DACs, UARTs, SPI, and I2C for interfacing with external devices.
  • High Performance CPU Core: Based on a robust CPU architecture, enabling efficient execution of embedded software.
  • On-Chip Memory: Features both Flash memory for program storage and RAM for data storage.
  • Multiple Power Saving Modes: Supports various power saving modes to minimize energy consumption in different operating states.

Benefits

  • Reduced System Cost: Integrated peripherals minimize the need for external components, reducing overall system cost.
  • Improved System Performance: High-performance CPU core and efficient instruction set enable fast and responsive system operation.
  • Enhanced System Reliability: Robust architecture and built-in safety features ensure reliable operation in harsh environments.
  • Faster Time to Market: Comprehensive development tools and software libraries simplify and accelerate the development process.
  • Lower Power Consumption: Low power consumption reduces energy costs and extends battery life in portable applications.

Additional details concerning the UPD70F3370AM2GBA-GAH-E2-QS-AX specifically, such as its clock speed, memory sizes, and exact peripheral configuration, can be found in the official Renesas product datasheet and technical documentation. Consult these resources for precise specifications before designing it into a system.

You May Also Be Interested in

Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess