EN
  • EN
  • DE
  • IT

UPD70F3376M2GCA

Part No UPD70F3376M2GCA
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 393799-UPD70F3376M2GCA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD70F3376M2GCA CAD Model

Description

The UPD70F3376M2GCA is a microcontroller unit (MCU) manufactured by Renesas Electronics America, belonging to their extensive line of embedded solutions. This MCU is designed for a wide range of applications requiring robust processing capabilities and efficient power management.

Applications:

  • Automotive Systems: Engine control, body control modules, and infotainment systems.
  • Industrial Automation: Programmable logic controllers (PLCs), motor control, and sensor interfaces.
  • Consumer Electronics: Home appliances, audio/video equipment, and smart devices.
  • Medical Devices: Portable medical equipment, patient monitoring systems, and diagnostic tools.
  • Power Management: Battery management systems, power supplies, and energy harvesting applications.

Features:

  • High-Performance CPU Core: Delivers efficient processing for demanding tasks.
  • Integrated Memory: Includes Flash memory for program storage and RAM for data processing.
  • Rich Peripheral Set: Offers a wide range of communication interfaces (UART, SPI, I2C), timers, and analog-to-digital converters (ADCs).
  • Low Power Consumption: Optimized for energy-efficient operation, extending battery life in portable applications.
  • Robust Security Features: Incorporates security mechanisms to protect against unauthorized access and data tampering.
  • Advanced Timers: Provides precise timing and control capabilities for various applications.
  • Multiple Communication Interfaces: UART, SPI, and I2C for flexible connectivity.

Benefits:

  • Improved System Performance: The high-performance CPU and integrated peripherals enable faster processing and reduced latency.
  • Reduced System Cost: The integrated memory and rich peripheral set minimize the need for external components, lowering overall system cost.
  • Enhanced Power Efficiency: The low power consumption design extends battery life in portable applications and reduces energy costs in stationary applications.
  • Increased System Reliability: Robust design and security features ensure reliable operation in harsh environments and protect against data breaches.
  • Simplified Development: Renesas provides comprehensive development tools and software libraries to streamline the development process.
  • Flexible Integration: Multiple communication interfaces allow for seamless integration with various sensors, actuators, and other devices.

Additional Details:

The UPD70F3376M2GCA typically includes on-chip debugging capabilities, facilitating efficient code development and testing. Its wide operating temperature range makes it suitable for deployment in various environmental conditions. The specific clock speed and memory sizes vary based on the exact configuration, but detailed specifications can be found in the Renesas product documentation. This microcontroller utilizes advanced power management techniques to minimize current consumption during active and standby modes. The package type is typically a LQFP (Low Profile Quad Flat Package) which allows for easy mounting on PCBs. It adheres to industry standards for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess