The UPD70F3427GD(A)-LML-QS-AX is a microcontroller unit (MCU) manufactured by Renesas Electronics America. It belongs to the 78K0R/Fx3 series, known for their low power consumption and high performance. It is designed for various embedded applications, offering a balance of processing power, memory, and peripheral functions. The MCU is suitable for applications in automotive, industrial, and consumer electronics.
Applications:
- Automotive control systems
- Industrial automation
- Consumer electronics
- Motor control
- Sensor interface
Features:
- Low power consumption
- High-performance CPU core
- On-chip flash memory
- On-chip RAM
- Various peripheral interfaces (UART, SPI, I2C, A/D converter)
Benefits:
- Extended battery life in portable applications due to low power consumption.
- Efficient processing for complex control algorithms due to the high-performance CPU.
- Simplified software development with on-chip flash memory for program storage.
- Efficient data handling with on-chip RAM.
- Flexible interface to various sensors and actuators with diverse peripheral interfaces.
Additional Details:
The UPD70F3427GD(A)-LML-QS-AX features a 16-bit 78K0R CPU core. It has on-chip flash memory for program storage and RAM for data storage. It includes various peripheral interfaces such as UART, SPI, I2C, and A/D converters. The operating voltage range is typically 1.8V to 5.5V. The device is available in a QFP package. It also incorporates a watchdog timer, which can be used to detect and recover from software errors. The MCU supports various low-power modes to minimize power consumption in standby mode. The specific memory size and peripheral configurations may vary depending on the exact product variant. The operating temperature range is typically -40°C to +85°C.