EN
  • EN
  • DE

UPD70F3482

Part No UPD70F3482
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Description PG-FP5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1277868-UPD70F3482
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3482 CAD Model

Description

The UPD70F3482 is a microcontroller manufactured by Renesas Electronics America. It belongs to Renesas' 78K0R family, which is known for its low power consumption and wide range of integrated peripherals. This microcontroller is designed for various embedded control applications, including motor control, industrial automation, and consumer electronics.

Applications:

  • Motor control
  • Industrial automation
  • Consumer electronics
  • Home appliances
  • Security systems

Features:

  • 16-bit CPU core: Provides efficient processing capabilities.
  • Low power consumption: Extends battery life in portable applications.
  • On-chip flash memory: Allows for easy program updates and storage.
  • Integrated peripherals: Includes timers, ADCs, DACs, and communication interfaces.
  • Wide operating voltage range: Supports various power supply configurations.

Benefits:

  • Improved system performance: 16-bit CPU core provides efficient processing for complex control algorithms.
  • Extended battery life: Low power consumption reduces energy usage in battery-powered devices.
  • Simplified development: On-chip flash memory simplifies program updates and reduces development time.
  • Reduced component count: Integrated peripherals minimize the need for external components, reducing system cost and size.
  • Flexible design options: Wide operating voltage range supports various power supply configurations.

Technical Specifications:

The UPD70F3482 features a 16-bit 78K0R CPU core, up to 64KB of on-chip flash memory, and various integrated peripherals, including timers, ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), UART (Universal Asynchronous Receiver/Transmitter), SPI (Serial Peripheral Interface), and I2C (Inter-Integrated Circuit) communication interfaces. The operating voltage range typically spans from 1.8V to 5.5V. It is commonly available in a QFP (Quad Flat Package) or LQFP (Low Profile Quad Flat Package). The operating temperature range typically spans from -40°C to +85°C.

The UPD70F3482 microcontroller offers a comprehensive feature set and low power consumption, making it suitable for a wide range of embedded control applications where performance, efficiency, and integration are critical requirements. Its extensive documentation and development tools facilitate easy integration into new and existing designs.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess