EN
  • EN
  • DE

UPD70F3483F1(A2)-JA1-E2-QS-A

Part No UPD70F3483F1(A2)-JA1-E2-QS-A
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841724-UPD70F3483F1(A2)-JA1-E2-QS-A
Ultra Librarian 3D Model Ultra Librarian UPD70F3483F1(A2)-JA1-E2-QS-A CAD Model

Description

The UPD70F3483F1(A2)-JA1-E2-QS-A is a microcontroller manufactured by Renesas Electronics America. Based on the part number, it's highly likely to be a member of the Renesas 78K or similar family of microcontrollers, renowned for their low power consumption and suitability for a wide array of embedded control applications. To ascertain the precise specifications, one should consult the official Renesas datasheet for this specific part. However, a general overview of typical applications, features, and benefits associated with microcontrollers in this category can be provided.

Applications

  • Remote Controls: Used in remote controls for televisions, audio systems, and other consumer electronics.
  • Thermostats: Embedded in thermostats for controlling heating and cooling systems.
  • Gaming Peripherals: Integrated into gaming controllers and other peripherals for handling user input and device control.
  • Toys: Found in electronic toys for controlling movement, sound, and other interactive features.
  • Small Appliances: Used in coffee makers, toasters, and other small appliances for controlling their functions.

Features

  • Internal Oscillator: Provides a stable clock source for the microcontroller's operation.
  • Watchdog Timer: Prevents the microcontroller from getting stuck in an infinite loop by resetting it if a timeout occurs.
  • Interrupt Controller: Manages interrupts from various peripherals and external sources.
  • GPIO (General Purpose Input/Output) Pins: Allows for flexible interfacing with external devices and circuits.
  • Debug Interface: Provides a means for debugging the microcontroller's software.

Benefits

  • Low Cost: Cost-effective solution for embedded control applications.
  • Easy to Use: Simple architecture and comprehensive development tools make it easy to develop and debug code.
  • Small Footprint: Small package options allow for integration into space-constrained applications.
  • Wide Operating Voltage Range: Can operate from a wide range of supply voltages.
  • High Noise Immunity: Designed to withstand noisy electrical environments.

To gain specific technical details regarding the UPD70F3483F1(A2)-JA1-E2-QS-A, including its memory capacity, clock speed, specific peripheral configuration, and power consumption characteristics, consulting the official Renesas product datasheet is crucial. This datasheet provides the necessary information for effectively incorporating this microcontroller into a system design.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess