EN
  • EN
  • DE

UPD70F3623GBA2-GAH-E2-QS-AX

Part No UPD70F3623GBA2-GAH-E2-QS-AX
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841731-UPD70F3623GBA2-GAH-E2-QS-AX
Ultra Librarian 3D Model Ultra Librarian UPD70F3623GBA2-GAH-E2-QS-AX CAD Model

Description

The UPD70F3623GBA2-GAH-E2-QS-AX is a microcontroller manufactured by Renesas Electronics America. It most likely belongs to the Renesas 78K family of microcontrollers or a similar low-power embedded architecture. To get specifics, the official Renesas datasheet should be consulted. In general, these microcontrollers offer a balance of performance, power efficiency, and integrated peripherals suitable for various embedded applications. The following provides a general overview of typical applications, features, and benefits.

Applications

  • Handheld Devices: Used in portable medical instruments, handheld scanners, and other mobile devices.
  • Metering Systems: Employed in smart meters for energy, water, and gas consumption measurement and reporting.
  • Building Automation: Integrated into HVAC systems, lighting control, and security systems for building management.
  • Point-of-Sale (POS) Systems: Used in cash registers, barcode scanners, and payment terminals for retail applications.
  • Industrial Sensors: Integrated with pressure sensors, temperature sensors, and other industrial sensors for data acquisition and control.

Features

  • Real-Time Clock (RTC): Provides accurate timekeeping for scheduling and data logging applications.
  • Watchdog Timer (WDT): Prevents system malfunctions by resetting the microcontroller if a timeout occurs.
  • Power-on Reset (POR): Ensures reliable startup by resetting the microcontroller when power is applied.
  • Low Voltage Detector (LVD): Monitors the supply voltage and generates an interrupt if it falls below a certain threshold.
  • On-Chip Debugger: Facilitates debugging and testing of embedded software.

Benefits

  • Enhanced System Security: Built-in security features protect against unauthorized access and data breaches.
  • Simplified System Design: Integrated peripherals and software libraries reduce the complexity of system design.
  • Improved System Reliability: Robust architecture and built-in error correction mechanisms ensure reliable operation.
  • Faster Time to Market: Comprehensive development tools and software libraries accelerate the development process.
  • Reduced System Cost: Integrated features and low power consumption reduce overall system cost.

For specific technical details concerning the UPD70F3623GBA2-GAH-E2-QS-AX, including its exact memory configuration, operating frequency, peripheral set, and power consumption profile, it's crucial to consult the official Renesas product datasheet. This datasheet will provide the necessary information for effectively using this microcontroller in a design.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess