EN
  • EN
  • DE

UPD70F3632GJ(A)-GAE-AX

Part No UPD70F3632GJ(A)-GAE-AX
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1009856-UPD70F3632GJ(A)-GAE-AX
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD70F3632GJ(A)-GAE-AX CAD Model

Description

The UPD70F3632GJ(A)-GAE-AX is a microcontroller unit (MCU) manufactured by Renesas Electronics America. It belongs to a family of microcontrollers designed for a variety of embedded control applications. Microcontrollers like this integrate a processor core, memory, and peripherals on a single chip, providing a compact and efficient solution for controlling electronic devices.

Applications

  • Automotive Systems: Used in automotive control systems, such as engine management and body control.
  • Industrial Automation: Implemented in industrial control systems for machine control and process automation.
  • Consumer Electronics: Found in various consumer electronics devices, such as appliances and remote controls.
  • Motor Control: Used for controlling electric motors in various applications.
  • Medical Devices: Integrated into medical devices for precise control and monitoring.

Features

  • High-Performance CPU Core: Features a high-performance CPU core for fast processing.
  • Flash Memory: Includes on-chip flash memory for program storage.
  • RAM: Integrates on-chip RAM for data storage.
  • Timers/Counters: Provides multiple timers and counters for timing and control functions.
  • Serial Communication Interfaces: Includes UART, SPI, and I2C interfaces for serial communication.
  • Analog-to-Digital Converter (ADC): Features an ADC for converting analog signals to digital values.
  • Digital-to-Analog Converter (DAC): Features a DAC for converting digital values to analog signals.
  • PWM Outputs: Provides PWM (Pulse Width Modulation) outputs for motor control and dimming applications.

Benefits

  • High Performance: Delivers high performance for demanding control applications.
  • Integrated Solution: Combines multiple functions into a single chip, reducing system cost and complexity.
  • Flexible Peripherals: Offers a wide range of peripherals for versatile applications.
  • Low Power Consumption: Operates with low power consumption, extending battery life in portable devices.
  • Reliable Operation: Ensures reliable operation in harsh environments.

Additional Details

The specific details of the UPD70F3632GJ(A)-GAE-AX, such as the CPU core type, clock speed, memory size, and peripheral configuration, can be found in the product datasheet. The 'UPD70F' typically indicates the family of microcontrollers, and '3632' specifies the particular model within that family. The '(A)-GAE-AX' likely denotes specific revisions or packaging options. The microcontroller operates on a specific voltage range, usually around 3.3V or 5V. It is commonly programmed using a dedicated programming tool and integrated development environment (IDE). The package type is typically a QFP (Quad Flat Package) or similar surface-mount package. This microcontroller is a versatile solution for a wide range of embedded control applications.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess