EN
  • EN
  • DE

UPD780138GB(A2)-XXX-8EU

Part No UPD780138GB(A2)-XXX-8EU
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description Compact, Low-power 8-bit Microcontrollers for General Purpose Applications (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103113-UPD780138GB(A2)-XXX-8EU
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD780138GB(A2)-XXX-8EU CAD Model

Description

The UPD780138GB(A2)-XXX-8EU is a microcontroller from Renesas Electronics America's 78K/0 series. It's designed for embedded control applications where a combination of processing capability and low power consumption is essential. The architecture prioritizes efficient code execution and memory usage, making it well-suited for applications with limited resources. This specific part number is likely a custom configuration which means the full datasheet is required for detailed specifications.

Applications

  • Consumer Electronics: Remote controllers, home appliances (e.g., washing machines, microwave ovens).
  • Industrial Control: Small-scale automation, sensor-based monitoring systems.
  • Office Automation: Printers, scanners, and other office equipment.
  • Security Systems: Alarm systems, access control panels.

Features

  • CPU Core: Utilizes the 78K/0 CPU core known for its efficient instruction set.
  • Memory: Includes on-chip ROM and RAM. The specific memory sizes determine the complexity of applications it can handle.
  • I/O Ports: Provides a variety of programmable I/O ports to interface with external components and devices.
  • Timers/Counters: On-chip timers and counters for precise timing control and event management.
  • Serial Communication: Incorporates serial communication interfaces like UART or SPI for data exchange with other devices.
  • Interrupt Controller: Supports multiple interrupt sources for real-time event handling.
  • Power Saving Modes: Features various low-power modes to minimize energy consumption.

Benefits

  • Efficient Processing: 78K/0 core provides good performance for embedded control tasks.
  • Reduced Power Consumption: Low-power modes extend battery life in portable applications.
  • Integrated Peripherals: Minimizes the need for external components, reducing system cost and size.
  • Flexible I/O: Programmable I/O ports allow for easy interfacing with a wide range of devices.
  • Real-Time Capabilities: Interrupt controller enables responsive handling of external events.

Additional Details

The UPD780138GB(A2)-XXX-8EU microcontroller is typically offered in surface-mount packages to save board space. It's designed to operate within a specified temperature range suitable for various environments. Development support includes assemblers, compilers, and debuggers, facilitating software development and debugging. The specific features and memory configurations can vary, highlighting the importance of consulting the device datasheet for accurate specifications. Its use in various applications underscores its versatility as an embedded controller.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
U-blox
Lowest to $110.7143

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess