EN
  • EN
  • DE

UPD78F0522A

Part No UPD78F0522A
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description MINICUBE2 Firmware
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1277956-UPD78F0522A
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0522A CAD Model

Description

The UPD78F0522A is an 8-bit microcontroller from Renesas Electronics America, belonging to the 78K0/Lx2 series. This microcontroller is designed for low-power applications requiring a balance of processing capability and energy efficiency. It is often used in consumer electronics, remote controls, and simple control systems.

Applications:

  • Remote controls
  • Consumer electronics
  • Small appliances
  • Toys
  • Simple control systems

Features:

  • 8-bit CPU core: Offers a balance of processing power and efficiency.
  • Low power consumption: Extends battery life in portable devices.
  • On-chip flash memory: Enables easy program updates.
  • Integrated peripherals: Includes timers, ADCs, and communication interfaces.
  • Multiple I/O ports: Provides flexible connectivity options.

Benefits:

  • Extended battery life: Low power consumption is ideal for battery-powered applications.
  • Easy program updates: On-chip flash memory simplifies development and maintenance.
  • Reduced component count: Integrated peripherals lower system cost and complexity.
  • Flexible connectivity: Multiple I/O ports enable easy interfacing with external devices.
  • Cost-effective solution: Offers a balance of performance and cost for various applications.

Technical Specifications:

The UPD78F0522A features an 8-bit 78K0 CPU core, up to 8KB of on-chip flash memory, and integrated peripherals such as timers, an ADC (Analog-to-Digital Converter), and serial communication interfaces. It typically operates at a frequency of 8 MHz and supports a wide voltage range. The device is commonly available in a small outline package such as SSOP (Shrink Small Outline Package). The operating temperature range typically spans from -40°C to +85°C. These characteristics render it well-suited for basic, low-power embedded applications.

The UPD78F0522A microcontroller offers a cost-effective and efficient solution for applications requiring low power consumption, integrated functionality, and simple control capabilities. Its easy-to-use architecture and integrated peripherals make it a popular choice for developers working on small-scale embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess