EN
  • EN
  • DE

UPD78F0535AGB(S)-GAH

Part No UPD78F0535AGB(S)-GAH
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case QFP64
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 757871-UPD78F0535AGB(S)-GAH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0535AGB(S)-GAH CAD Model

Description

The UPD78F0535AGB(S)-GAH is a member of the 78K0/Lx3 series of microcontrollers manufactured by Renesas Electronics America. This microcontroller is designed for a wide range of embedded applications, offering a balance of processing power, memory, and peripheral functions. It provides a versatile platform for controlling various electronic devices and systems.

Applications

  • Consumer electronics: Used in appliances, remote controls, and other consumer devices.
  • Industrial control: Employed in motor control, sensor monitoring, and automation systems.
  • Automotive applications: Found in automotive control units (ECUs) and dashboard systems.
  • Medical devices: Utilized in portable medical equipment and monitoring devices.
  • Home automation: Integrated into smart home devices and security systems.

Features

  • 8-bit CPU core: Based on the Renesas 78K0 architecture.
  • On-chip flash memory: Integrated flash memory for program storage.
  • RAM: Includes static RAM for data storage.
  • Timers: Equipped with multiple timers for various timing and control functions.
  • Serial communication interfaces: Supports UART, SPI, and I2C for serial communication.
  • A/D converter: Features an analog-to-digital converter for interfacing with analog sensors.
  • I/O ports: General-purpose input/output ports for connecting to external devices.
  • Low-power operation: Designed for energy-efficient operation in battery-powered applications.
  • Operating Voltage: 1.8V to 5.5V

Benefits

  • Versatile platform: Suitable for a wide range of embedded applications.
  • Integrated peripherals: Reduces the need for external components, simplifying system design.
  • Low power consumption: Extends battery life in portable devices.
  • Flexible communication interfaces: Enables easy communication with other devices and systems.
  • Cost-effective: Provides a cost-effective solution for embedded control applications.

Additional Details

The UPD78F0535AGB(S)-GAH microcontroller offers a comprehensive set of features for embedded control applications. The on-chip flash memory allows for easy programming and reprogramming, while the RAM provides ample space for data storage. The timers are essential for implementing various timing and control functions, such as pulse-width modulation (PWM) and event counting. The serial communication interfaces enable communication with other devices, such as sensors, displays, and communication modules.

The A/D converter allows the microcontroller to interface with analog sensors, such as temperature sensors, pressure sensors, and light sensors. The I/O ports provide a flexible interface for connecting to external devices, such as LEDs, switches, and relays. The UPD78F0535AGB(S)-GAH is designed for low-power operation, making it suitable for battery-powered applications. It is available in a small package, making it easy to integrate into space-constrained designs. The microcontroller is supported by a comprehensive set of development tools, including a compiler, debugger, and emulator.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess