EN
  • EN
  • DE
  • IT

UPD78F0536A

Part No UPD78F0536A
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Description MINICUBE2 Firmware
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1277969-UPD78F0536A
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD78F0536A CAD Model

Description

The UPD78F0536A is a member of the 78K0/Lx3 series, a 16-bit single-chip microcontroller from Renesas Electronics America. This microcontroller is designed for a wide range of embedded control applications, offering a balance of performance, low power consumption, and integrated peripherals. It’s frequently used in consumer electronics, industrial control, and automotive systems.

Applications:

  • Consumer Electronics: Used in remote controls, home appliances, and other consumer electronic devices.
  • Industrial Control Systems: Employed in industrial control systems for real-time control and monitoring.
  • Automotive Systems: Applied in automotive systems for engine control, body control, and dashboard applications.
  • Motor Control: Utilized in motor control circuits for precise speed and position control.
  • Security Systems: Used in security systems for sensor monitoring and alarm control.

Features:

  • 16-Bit CPU: Provides high performance for complex control algorithms.
  • On-Chip Flash Memory: Includes integrated flash memory for program storage.
  • On-Chip RAM: Provides integrated RAM for data storage.
  • Timers and Counters: Includes multiple timers and counters for timing and counting functions.
  • Serial Communication Interfaces: Offers various serial communication interfaces such as UART, SPI, and I2C.

Benefits:

  • Versatile Functionality: Suitable for a wide range of embedded control applications.
  • High Performance: 16-bit CPU provides sufficient processing power for complex tasks.
  • Integrated Peripherals: Integrated peripherals reduce the need for external components.
  • Low Power Consumption: Minimizes power consumption in battery-powered applications.
  • Cost-Effective Solution: Offers a balance of performance and cost.

Additional Details:

The UPD78F0536A microcontroller features a 16-bit CPU core, on-chip flash memory for program storage, and on-chip RAM for data storage. It includes a variety of integrated peripherals, such as timers, counters, and serial communication interfaces, which reduce the need for external components and simplify system design. The microcontroller is designed for low power consumption, making it suitable for battery-powered devices. It also offers a variety of power-saving modes to further reduce power consumption when the microcontroller is not actively processing data.

The Renesas 78K0/Lx3 series is known for its reliability and ease of use, making it a popular choice for a wide range of embedded control applications. The UPD78F0536A offers a good balance of performance, low power consumption, and integrated peripherals, making it a cost-effective solution for many embedded control applications.

You May Also Be Interested in

Omron
Lowest to $1.3554
Texas Instruments
ADVANCED LINCMOS RAIL-TO -RAIL OPERATIONAL AMPLIFIERS
Need more? Email Us
Texas Instruments
Lowest to $14.4776
Microchip Technology
8-bit Microcontroller with 4/8/16/32K Bytes In-System Programmable Flash | IC MCU 8BIT 32KB FLASH 32TQFP
Lowest to $2.8512
ON Semiconductor
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 15A 20QFN
Lowest to $2.3544
Micrel
4.25Gbps Precision, 1:2 CML Fanout Buffer with Internal Termination and Fail Safe Input
Lowest to $3.7657
Tyco Electronics
Lowest to $1.2400
KOA Speer
RESISTOR
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess