EN
  • EN
  • DE

UPD78F0536AGB(A)-GAH-AX

Part No UPD78F0536AGB(A)-GAH-AX
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Win Source Part Number 405879-UPD78F0536AGB(A)-GAH-AX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0536AGB(A)-GAH-AX CAD Model

Description

The UPD78F0536AGB(A)-GAH-AX is a microcontroller from Renesas Electronics, part of the 78K0/Fx3 series. This series is designed for a variety of embedded control applications where a balance of processing power and low power consumption is needed.

Applications

  • Consumer Electronics: Used in products such as remote controls, small appliances, and electronic toys.
  • Industrial Control Systems: Employed in industrial automation for tasks such as controlling machinery, monitoring sensors, and managing processes.
  • Automotive Subsystems: Suitable for use in automotive applications including lighting control, body control modules, and other vehicle systems.
  • Medical Devices: Can be found in portable medical devices like blood glucose meters, patient monitoring systems, and other healthcare applications.

Features

  • CPU Core: Based on the 78K0 CPU core, which provides efficient instruction execution.
  • Memory: Includes Flash ROM for program storage and RAM for temporary data storage. The specific memory sizes vary.
  • Timers: Equipped with multiple timers and counters for timing control, pulse generation, and event counting.
  • Serial Communication: Features serial communication interfaces such as UART and SPI for communicating with external devices and peripherals.
  • A/D Converter: Incorporates an Analog-to-Digital Converter (ADC) for converting analog signals from sensors and other inputs to digital values.
  • GPIO Ports: Provides general-purpose input/output (GPIO) ports for interfacing with external components and devices.
  • Power Management: Implements low-power operation modes to minimize energy consumption and extend battery life in portable applications.

Benefits

  • Versatile: Suitable for a wide range of embedded control applications due to its comprehensive feature set and processing capabilities.
  • Cost-Effective: Offers a good balance of functionality and performance at a reasonable cost.
  • Compact: Available in small package options, making it suitable for space-constrained applications.
  • Energy-Efficient: Low power consumption allows for extended operation in battery-powered and portable devices.

Additional Details

The UPD78F0536AGB(A)-GAH-AX typically operates at clock frequencies of up to 20 MHz. It supports various interrupt sources for responsive handling of external events. Programming is typically performed through a dedicated programming interface. Details such as memory size, voltage requirements, and package type can be found in the device datasheet. This microcontroller offers a robust and efficient solution for a variety of embedded systems requiring a balance of performance and low power consumption.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess