EN
  • EN
  • DE

UPD78F0545AGC(A)-GAD-AX

Part No UPD78F0545AGC(A)-GAD-AX
Manufacturer Renesas Electronics America
Catalog Custom Parts (U - Z)
Description Compact, Low-power 8-bit Microcontrollers for General Purpose Applications (Non Promotion)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1147737-UPD78F0545AGC(A)-GAD-AX
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0545AGC(A)-GAD-AX CAD Model

Description

The UPD78F0545AGC(A)-GAD-AX is a microcontroller manufactured by Renesas Electronics America. It belongs to the 78K0/Lx3 series of microcontrollers, which are known for their low power consumption and integrated peripherals. This microcontroller is suitable for a wide range of embedded applications where energy efficiency and compact size are important.

Applications

  • Remote controls.
  • Small appliances.
  • Battery-powered devices.
  • Consumer electronics.
  • Industrial control systems.

Features

  • Low power consumption.
  • Integrated analog-to-digital converter (ADC).
  • Timers and counters.
  • Serial communication interfaces (e.g., UART, SPI).
  • On-chip oscillator.

Benefits

  • Extended battery life for portable devices.
  • Reduced system cost with integrated peripherals.
  • Simplified circuit design.
  • Compact size for space-constrained applications.
  • Reliable performance in various environments.

Additional Details

The UPD78F0545AGC(A)-GAD-AX microcontroller typically operates at low voltage levels to minimize power consumption. It includes an integrated ADC for converting analog signals into digital data, enabling the microcontroller to interface with sensors and other analog devices. The timers and counters can be used for various timing and control functions. The serial communication interfaces allow the microcontroller to communicate with other devices, such as sensors, displays, and other microcontrollers. The on-chip oscillator provides a stable clock source for the microcontroller, eliminating the need for an external oscillator. Renesas provides a comprehensive suite of development tools and software libraries to support the development of applications for this microcontroller. Proper power supply decoupling and layout techniques are essential to minimize noise and ensure stable operation. The UPD78F0545AGC(A)-GAD-AX is typically available in a small form factor package, such as a QFP or LQFP, requiring careful handling and soldering during assembly.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Winbond Electronics
Need more? Email Us
NEC
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4839 $66.3873
15+ $7.7817 $116.7255
23+ $7.5386 $173.3878
32+ $7.2954 $233.4528
41+ $7.0522 $289.1402
55+ $6.3227 $347.7485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,011 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess