EN
  • EN
  • DE

UPD78F0881GB(A)-C02-GAF-AX

Part No UPD78F0881GB(A)-C02-GAF-AX
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841790-UPD78F0881GB(A)-C02-GAF-AX
Ultra Librarian 3D Model Ultra Librarian UPD78F0881GB(A)-C02-GAF-AX CAD Model

Description

The UPD78F0881GB(A)-C02-GAF-AX is a microcontroller from Renesas Electronics' 78K0/Lx2 series. This microcontroller is designed for a broad spectrum of embedded applications, emphasizing low power consumption, robust performance, and a comprehensive suite of integrated peripherals. It finds common usage in consumer electronics, industrial control systems, and automotive applications.

Applications:

  • Consumer Electronics (Remote Controls, Calculators, Toys)
  • Industrial Control (Motor Control, Sensor Interfaces, Actuators)
  • Automotive (Body Control, Lighting Control, Door Locks)
  • Home Automation
  • Security Systems

Features:

  • CPU Core: Renesas 78K0 core, optimized for efficient instruction execution.
  • Memory: On-chip Flash memory for program storage and SRAM for data storage. The specific memory sizes vary but are sufficient for embedded applications.
  • Timers: Multiple 16-bit timers/counters with various operating modes, including timer, counter, and PWM generation.
  • Serial Communication: UART, CSI, and I2C serial interfaces for communication with external devices.
  • A/D Converter: Analog-to-Digital Converter (ADC) for interfacing with analog sensors.
  • I/O Ports: General-purpose I/O (GPIO) ports for controlling external devices.
  • Low-Power Modes: Power-saving modes to minimize power consumption in battery-powered applications.
  • Interrupt Controller: Flexible interrupt controller for handling asynchronous events.

Benefits:

  • High Performance: The 78K0 core offers sufficient processing power for diverse embedded control tasks.
  • Low Power Consumption: Power-saving modes and efficient design minimize power consumption, extending battery life.
  • Integrated Peripherals: On-chip peripherals reduce the need for external components, saving board space and cost.
  • Flexible Communication: UART, CSI, and I2C interfaces enable communication with a variety of external devices.
  • Robust Design: Designed for reliable operation in challenging environments.

Additional Details:

The UPD78F0881GB(A)-C02-GAF-AX microcontroller operates within a specific voltage range. It is typically available in surface-mount packages suitable for compact designs. On-chip debugging capabilities facilitate software development. Detailed specifications can be found in the Renesas datasheet for the UPD78F0881GB(A)-C02-GAF-AX.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess