EN
  • EN
  • DE
  • IT

UPD78F1167AGF

Part No UPD78F1167AGF
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1414+
Reference case LQFP100
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 735662-UPD78F1167AGF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F1167AGF CAD Model

Description

The UPD78F1167AGF is a microcontroller (MCU) from Renesas Electronics America, belonging to the 78K0/Lx3 series. It is a single-chip microcontroller designed for a wide range of embedded applications. The device features a high-performance 78K0 core, a variety of on-chip peripherals, and a compact package, making it suitable for applications requiring low power consumption and small form factor.

Applications

  • Consumer Electronics: Used in remote controls, home appliances, and other consumer devices.
  • Industrial Control: Employed in industrial automation systems for controlling sensors and actuators.
  • Automotive Electronics: Integrated into automotive applications such as body control modules and sensor interfaces.
  • Medical Devices: Utilized in medical equipment for controlling various functions.
  • Security Systems: Used in security devices for monitoring and control.

Features

  • 78K0 Core: High-performance 78K0 CPU core for efficient code execution.
  • Flash Memory: Integrated flash memory for program storage.
  • RAM: On-chip RAM for data storage.
  • Timers: Multiple timers for timing and counting functions.
  • Serial Communication Interfaces: Includes UART, SPI, and I2C interfaces for communication with other devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital values.
  • Digital-to-Analog Converter (DAC): Integrated DAC for converting digital signals to analog values.
  • Low Power Consumption: Designed for low power operation to extend battery life in portable devices.

Benefits

  • Versatile Performance: High-performance core and integrated peripherals enable a wide range of applications.
  • Compact Solution: Single-chip design reduces component count and board space.
  • Flexible Communication: Multiple communication interfaces allow for easy integration with other devices.
  • Efficient Data Acquisition: Integrated ADC and DAC facilitate analog signal processing.
  • Extended Battery Life: Low power consumption extends battery life in portable applications.

Additional Details

The UPD78F1167AGF operates at a specific supply voltage, typically 3.0V or 5.0V. The device is commonly available in a QFP (Quad Flat Package) or similar surface-mount package. The operating temperature range is typically between -40°C and +85°C. The interrupt controller allows for efficient handling of interrupt requests. The debug interface enables easy code development and debugging. Detailed electrical characteristics, memory maps, and other specifications are available in the product datasheet from Renesas Electronics America.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC / PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC
Lowest to $1.6943
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP / MCU 16-bit H8/300H CISC 32KB Flash 3.3V/5V 64-Pin LFQFP
Lowest to $4.8736
Texas Instruments
IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA Tray
Lowest to $80.5805
Microchip Technology
16-bit MCU/DSC, 32 KB, 2048 Bytes, 40 MHz, 3 to 3.6V, TQFP-44, RoHS
Lowest to $36.5584
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 120TQFP / MCU 16-bit H8S/2000 CISC 256KB Flash 3.3V 120-Pin TQFP Tray
Need more? Email Us
Texas Instruments
IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC MCU 16BIT 64KB MROM 120QFP
Lowest to $0.9528
Analog Devices Inc.
QUICKSTART PLUS ADUC7020 EVAL BD / ADuC7020 QuickStart™ PLUS series ARM7 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
Infineon Technologies
IC MCU 8BIT 16KB FLASH 38TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.3827 $65.7405
36+ $3.5962 $129.4632
56+ $3.4836 $195.0816
77+ $3.3711 $259.5747
100+ $3.2599 $325.9900
133+ $2.9222 $388.6526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess