EN
  • EN
  • DE

UPD78F1824GKA-GAK-G

Part No UPD78F1824GKA-GAK-G
Manufacturer Renesas Electronics America
Catalog Custom Parts (U - Z)
Description 16-bit Low-power Microcontrollers for Automotive Body Applications (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1194940-UPD78F1824GKA-GAK-G
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F1824GKA-GAK-G CAD Model

Description

The UPD78F1824GKA-GAK-G is a microcontroller unit (MCU) from Renesas Electronics America, belonging to their 78K0R/Kx3-L series. It's a low-power, 16-bit microcontroller designed for a broad range of embedded control applications. The device offers a balance of performance, low power consumption, and integrated peripherals, making it suitable for battery-powered devices and energy-efficient systems.

Applications

  • Home appliances
  • Industrial control systems
  • Motor control
  • Security systems
  • Battery-powered devices

Features

  • 16-bit 78K0R CPU core
  • Operating voltage: 1.8 V to 5.5 V
  • Flash memory: 64 KB
  • RAM: 4 KB
  • A/D converter: 10-bit, 8 channels
  • Timers: Multiple 16-bit timers
  • Serial interfaces: UART, SPI, I2C
  • Low-power operation modes

Benefits

  • Low Power Consumption: Optimized for battery-powered applications and energy-efficient systems.
  • High Performance: 16-bit CPU core provides sufficient processing power for demanding control tasks.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design and lowering BOM cost.
  • Flexible Memory Options: Suitable for storing program code and data.
  • Versatile Communication Interfaces: Allows for easy interfacing with various sensors and external devices.

Additional Details

The UPD78F1824GKA-GAK-G microcontroller includes a range of power-saving features, such as clock gating and low-power sleep modes. It's available in a variety of package options. The on-chip A/D converter enables direct connection to analog sensors. Renesas provides extensive development tools and software libraries to support application development. The device is designed to meet industry standards for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection.

You May Also Be Interested in

Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Zarlink
Need more? Email Us
Rochester Electronics
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xicor Inc.
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess