EN
  • EN
  • DE

UPD78F9202MA-CAC-E1

Part No UPD78F9202MA-CAC-E1
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Win Source Part Number 406034-UPD78F9202MA-CAC-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD78F9202MA-CAC-E1 CAD Model

Description

The UPD78F9202MA-CAC-E1 is a microcontroller manufactured by Renesas Electronics America, belonging to the 78K0/Kx2 series of microcontrollers. This series is known for its low power consumption and high-speed processing capabilities, making it suitable for a variety of embedded applications.

Applications

  • Consumer Electronics: It is used in devices like remote controls, small appliances, and audio equipment where low power consumption is crucial.
  • Industrial Control: It can be applied in motor control, sensor interface, and other industrial automation tasks.
  • Automotive: Suitable for use in automotive subsystems, such as body control modules (BCMs) and lighting control.
  • Medical Devices: Used in portable medical instruments, such as blood glucose meters and patient monitoring devices.
  • Security Systems: Can be implemented in alarm systems, access control systems, and other security-related devices.

Features

  • CPU Core: Utilizes the 78K0 core, known for its compact code size and efficient instruction execution.
  • Memory: Includes Flash ROM for program storage and RAM for data manipulation.
  • Timers: Equipped with multiple timers, including 16-bit timers with input capture and output compare functions, suitable for precise timing control.
  • Serial Communication: Features UART and I2C interfaces for serial communication with other devices.
  • A/D Converter: Integrates an analog-to-digital converter (ADC) for interfacing with analog sensors.
  • I/O Ports: Provides multiple general-purpose input/output (GPIO) ports for controlling external devices and reading input signals.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • On-Chip Debugger: Supports on-chip debugging for efficient software development and troubleshooting.

Benefits

  • Reduced System Cost: Integration of multiple peripherals reduces the need for external components, lowering overall system cost.
  • Improved Performance: The high-speed CPU core and efficient instruction set enhance system performance.
  • Lower Power Consumption: Low power design extends battery life in portable applications.
  • Simplified Development: On-chip debugger and comprehensive development tools simplify software development and debugging.
  • Enhanced Reliability: Robust design and manufacturing processes ensure high reliability and stability.
  • Flexible Integration: Multiple communication interfaces and I/O ports enable flexible integration with various external devices.

Additional Details

The 78K0/Kx2 series is designed for efficient operation, typically featuring multiple power-saving modes to minimize current draw when the microcontroller is idle. It supports various clock sources, including internal and external oscillators, allowing for flexible system design. The microcontroller can operate across a wide voltage range, making it adaptable to different power supply configurations. The Flash ROM offers reprogrammability, enabling easy firmware updates and customization. The integrated ADC provides high-resolution analog input, making it suitable for applications requiring precise measurement. The combination of performance, low power consumption, and integrated peripherals makes the UPD78F9202MA-CAC-E1 a suitable choice for a wide range of embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess