EN
  • EN
  • DE

UPD78P0308YGF-3BA-A

Part No UPD78P0308YGF-3BA-A
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case QFP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
RoHS State Request Verification
Win Source Part Number 758399-UPD78P0308YGF-3BA-A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78P0308YGF-3BA-A CAD Model

Description

The UPD78P0308YGF-3BA-A is a microcontroller from Renesas Electronics America, belonging to the 78K0/Lx3 series. This microcontroller is designed for embedded control applications, offering a balance of processing power, low power consumption, and integrated peripherals. It's suitable for a variety of applications, particularly those requiring efficient real-time control.

Applications:

  • Consumer electronics
  • Industrial control systems
  • Motor control applications
  • Home appliances
  • Security systems

Features:

  • 8-bit CPU core: Based on the 78K0 architecture.
  • On-chip Flash Memory: Provides non-volatile storage for program code.
  • RAM: Includes volatile memory for data storage during operation.
  • Timers: Equipped with multiple timers for precise timing and control.
  • Serial Communication Interfaces: Supports UART, CSI, and I2C for communication with other devices.
  • A/D Converter: Integrated analog-to-digital converter for interfacing with analog sensors.
  • I/O Ports: General-purpose input/output ports for controlling external devices.
  • Low-Power Consumption: Designed for energy-efficient operation.
  • Operating Voltage: Operates at a standard voltage range (typically 3V or 5V).

Benefits:

  • Efficient Real-Time Control: Optimized for real-time applications with its fast processing speed.
  • Reduced System Cost: Integrated peripherals minimize the need for external components.
  • Extended Battery Life: Low-power consumption enables longer operating times in battery-powered devices.
  • Flexible Communication Options: Multiple serial communication interfaces support various communication protocols.
  • Easy Integration: Standard interfaces and programming tools simplify system integration.

The UPD78P0308YGF-3BA-A microcontroller integrates a variety of peripherals, including timers, serial communication interfaces, and an A/D converter, reducing the need for external components and simplifying system design. Its low-power consumption makes it suitable for battery-powered applications.

The on-chip flash memory allows for easy reprogramming and firmware updates. The device also includes a range of I/O ports for interfacing with external devices and sensors. Its compact size and low cost make it an attractive solution for a wide range of embedded control applications.

Specific details regarding clock speed, flash memory size, and RAM size can vary depending on the exact configuration. Refer to the Renesas documentation for detailed specifications.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess