EN
  • EN
  • DE

UPD79F0149K8A-6B4-E3-G

Part No UPD79F0149K8A-6B4-E3-G
Manufacturer Renesas Electronics America
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1721+
Reference case QFN
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 712829-UPD79F0149K8A-6B4-E3-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD79F0149K8A-6B4-E3-G CAD Model

Description

The UPD79F0149K8A-6B4-E3-G is a microcontroller unit (MCU) manufactured by Renesas Electronics America. It belongs to the 79F0 family of microcontrollers, which are known for their low power consumption and versatile peripherals. This particular MCU is designed for embedded applications requiring efficient processing and flexible connectivity.

Applications

  • Industrial Control Systems: For controlling motors, sensors, and actuators in industrial automation.
  • Home Appliances: Used in washing machines, refrigerators, and air conditioners for controlling various functions.
  • Consumer Electronics: Employed in remote controls, audio players, and other consumer devices.
  • Automotive Applications: For controlling lighting, wipers, and other automotive systems.
  • Smart Meters: Used in energy meters for data acquisition and communication.

Features

  • 8-bit CPU Core: Based on a low-power 8-bit CPU core for efficient processing.
  • On-Chip Flash Memory: Includes a substantial amount of on-chip flash memory for program storage.
  • On-Chip RAM: Features on-chip RAM for data storage and processing.
  • Timers and Counters: Equipped with multiple timers and counters for various timing and control functions.
  • Serial Communication Interfaces: Includes UART, SPI, and I2C interfaces for serial communication.
  • Analog-to-Digital Converter (ADC): Features an ADC for converting analog signals to digital data.
  • Digital-to-Analog Converter (DAC): Includes a DAC for converting digital data to analog signals.
  • Low Power Consumption: Designed for low power consumption to extend battery life in portable applications.

Benefits

  • Efficient Processing: 8-bit CPU core provides efficient processing for a wide range of applications.
  • Flexible Connectivity: Multiple serial communication interfaces enable flexible connectivity to other devices.
  • Integrated Peripherals: On-chip peripherals reduce the need for external components, saving board space and cost.
  • Low Power Consumption: Extends battery life in portable applications.
  • Easy to Program: Supported by a comprehensive development environment, making it easy to program and debug.

Additional Details

The UPD79F0149K8A-6B4-E3-G operates at a specific clock frequency, as defined in the datasheet. The amount of flash memory and RAM varies depending on the specific part number. The microcontroller supports various power saving modes to further reduce power consumption. Detailed specifications, including operating voltage, clock frequency, memory size, and peripheral details, are available in the Renesas datasheet for the UPD79F0149K8A-6B4-E3-G. The microcontroller is typically programmed using C or assembly language. It is often used in applications requiring real-time control and data acquisition.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8896 $59.4480
12+ $9.7551 $117.0612
19+ $9.4502 $179.5538
26+ $9.1453 $237.7778
33+ $8.8404 $291.7332
44+ $7.9268 $348.7792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess