EN
  • EN
  • DE

US082-HS3001EVZ

Part No US082-HS3001EVZ
Manufacturer Renesas Electronics America
Catalog Evaluation Boards - Expansion Boards
Description PMOD DAUGHTER CARD FOR HS3001 FL / HS3001 Humidity, Temperature Sensor Pmod™ Platform Evaluation Expansion Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr Renesas Electronics America Inc
Package Box
Platform Pmod™
Type Sensor
Function Humidity, Temperature
Utilized IC / Part HS3001
Contents Board(s)
Suggested Programming Environment e2 Studio
Interconnect System Pmod
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 20-US082-HS3001EVZ
Standard Package 1
Win Source Part Number 1220645-US082-HS3001EVZ
Ultra Librarian 3D Model Ultra Librarian US082-HS3001EVZ CAD Model

Description

The US082-HS3001EVZ is a sensor type development board from Renesas Electronics America.

  • Package: Box
  • Platform: Pmod™
  • Function: Humidity and Temperature
  • IC/Part Used: HS3001
  • Suggested Programming Environment: e2 Studio
  • Alternative Parts (Cross-Reference): US082HS3001EVZ
  • MSL Level: Not Applicable
  • REACH Status: REACH Unaffected
  • HTSUS: 8473.30.1180

You May Also Be Interested in

Infineon Technologies
SHIELD FOR ARDUINO W/BTF3050TE / BTF3050TE Driver Power Management Arduino Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
Pimoroni Ltd
FLOTILLA RAINBOW RGB LED STRIP
Need more? Email Us
TE Connectivity
GROVE MS8607 DEV BOARD / MS8607 Humidity, Pressure, Temperature Sensor Grove Platform Evaluation Expansion Board
Need more? Email Us
Olimex LTD
UEXT BRD MRF89XAM8A TRANSCEIVER / MRF89XAM8A Transceiver RF UEXT Platform Evaluation Expansion Board
Lowest to $126.0452
STMicroelectronics
Lowest to $61.3992
MikroElektronika
PLL CLICK / ICS501 Clock Generator Clock Timing mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
Need more? Email Us
STMicroelectronics
NUCLEO BOARD BLUENRG-M2SP BLE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess