EN
  • EN
  • DE

X9250TS24I-2.7

Part No X9250TS24I-2.7
Manufacturer Renesas Electronics America
Catalog Data Acquisition - Digital Potentiometers
Description Quad Digitally Controlled Potentiometers (XDCP) | IC DGT POT 100KOHM 256TAP 24SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Taper Linear
Configuration Potentiometer
Taps per POT 256
Resistance (Ohms) 100k
Interface SPI
Memory Type Non-Volatile
Supply Voltage (V) ±2.7V ~ 5.5V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient ±300ppm/°C
Resistance - Wiper (Ohms) 150
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number X9250
Manufacturer Pack Quantity 30
MSL Level 5 (48 Hours)
Win Source Part Number 1281142-X9250TS24I-2.7
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X9250TS24I-2.7 CAD Model

Description

The X9250TS24I-2.7 is a Dual Digitally Controlled Potentiometer (XDCP) manufactured by Renesas Electronics America. This device integrates two digitally controlled potentiometers in a single package, offering precise and adjustable resistance settings.

Applications:

  • LCD Brightness and Contrast Control: Used to precisely adjust the brightness and contrast levels in LCD displays.
  • Audio Volume Control: Implemented for accurate volume control in audio systems, offering smooth and precise adjustments.
  • Sensor Calibration: Employed for calibrating sensor outputs, allowing for fine-tuning and compensation of sensor variations.
  • Programmable Gain Amplifiers: Used in programmable gain amplifiers (PGAs) to adjust the gain levels digitally.
  • Power Supply Adjustment: Incorporated in power supplies for fine-tuning output voltage and current levels.
  • Motor Speed Control: Used in motor control circuits to adjust motor speed digitally.

Features:

  • Dual Potentiometers: Contains two independent digitally controlled potentiometers in one package.
  • 256 Taps: Each potentiometer offers 256 discrete tap points for precise resistance adjustment.
  • SPI Interface: Uses a standard SPI (Serial Peripheral Interface) for easy communication with microcontrollers.
  • Non-Volatile Memory: Stores the wiper position in non-volatile memory, retaining the setting even after power loss.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered applications.
  • Wide Operating Voltage: Operates over a wide voltage range, typically 2.7V to 5.5V.

Benefits:

  • Precise Control: Offers precise and repeatable resistance settings, enabling accurate adjustments in various applications.
  • Digital Interface: Simplifies control and integration with microcontrollers and other digital systems.
  • Non-Volatile Memory: Retains settings even after power loss, eliminating the need for recalibration.
  • Space Saving: Integrates two potentiometers in a single package, saving board space.
  • Improved Reliability: Eliminates mechanical wear associated with traditional potentiometers.

Technical Specifications (Typical):

  • Resistance Value: Determined by specific part number
  • Number of Taps: 256
  • Interface: SPI
  • Operating Voltage: 2.7V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Non-Volatile Memory Endurance: 1,000,000 write cycles

The X9250TS24I-2.7 provides a reliable and accurate solution for digitally controlled resistance adjustment in a wide range of applications. The non-volatile memory and SPI interface make it easy to integrate into microcontroller-based systems.

You May Also Be Interested in

Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess