EN
  • EN
  • DE

ADL5544ARKZ-R7

Part No ADL5544ARKZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description 30 MHz to 6 GHz RF/IF Gain Block | IC RF AMP GP 30MHZ-6GHZ SOT89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Frequency 30MHz ~ 6GHz
P1dB 17.6dBm
Gain 17.4dB
Noise Figure 2.9dB
RF Type General Purpose
Supply Voltage (V) 4.75V ~ 5.25V
Supply Current 55mA
Test Frequency 900MHz
Manufacturer Package TO-243AA
Supplier Device Package SOT-89-3
Family Part Number ADL5544
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1140547-ADL5544ARKZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADL5544ARKZ-R7 CAD Model

Description

Introducing the ADL5544ARKZ-R7 from Analog Devices Inc.

The ADL5544ARKZ-R7 is a state-of-the-art RF/IF gain block amplifier that delivers exceptional performance and reliability for a wide range of applications. Manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits, this product is designed to meet the rigorous demands of today's advanced wireless infrastructure and complex RF systems.

Key Features

  • Frequency Range: The ADL5544ARKZ-R7 operates over a broad frequency range from 30 MHz to 4000 MHz, making it highly versatile for various RF applications.
  • High Gain: With a fixed gain of 15.5 dB, this amplifier provides a significant boost to signal strength, ensuring clear and robust signal transmission.
  • Low Noise Figure: The device boasts a low noise figure of just 2.7 dB at 900 MHz, which minimizes the addition of unwanted noise to the signal chain.
  • Single Power Supply: It operates on a single 5 V supply, simplifying power supply design and reducing the overall component count.
  • Excellent Linearity: The ADL5544ARKZ-R7 offers outstanding OIP3 performance of 36 dBm at 900 MHz, ensuring that signals are amplified without significant distortion.

Applications

The ADL5544ARKZ-R7 is ideally suited for a variety of applications, including:

  • Wireless infrastructure (GSM, CDMA, LTE, etc.)
  • RF/IF gain blocks
  • General-purpose amplification for broadband applications
  • Receiver and transmitter chains
  • High-performance radios

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the ADL5544ARKZ-R7 is no exception. It is available in a compact, 6-lead SOT-89 package that is RoHS compliant and is specified over the −40°C to +85°C temperature range, ensuring reliable operation in diverse environments.

Whether you're designing a sophisticated wireless communication system or looking for a reliable RF gain block, the ADL5544ARKZ-R7 offers the performance and quality that engineers and designers have come to expect from Analog Devices Inc.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6568 $51.2248
27+ $3.8209 $103.1643
41+ $3.7015 $151.7615
56+ $3.5821 $200.5976
73+ $3.4627 $252.7771
97+ $3.1045 $301.1365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess