EN
  • EN
  • DE
  • IT

RF1127SR

Part No RF1127SR
Manufacturer RF Micro Devices
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1216+1221
Reference case QFN
Manufacturer RF Micro Devices
Manufacturer Homepage www.rfmd.com
Win Source Part Number 755967-RF1127SR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF1127SR CAD Model

Description

The RF1127SR is a Quad-Band GSM/GPRS Front-End Module manufactured by RF Micro Devices (now Qorvo). It is designed to provide a complete RF front-end solution for mobile communication devices. This module integrates multiple components, including power amplifiers, filters, and switches, to optimize performance and reduce the size and complexity of the RF section of a cellular phone or other wireless device.

Applications:

  • GSM/GPRS mobile phones
  • Wireless data terminals
  • M2M (Machine-to-Machine) communication devices
  • Tracking devices
  • Portable navigation devices

Features:

  • Quad-band GSM/GPRS operation (850/900/1800/1900 MHz)
  • Integrated power amplifiers (PA)
  • Integrated transmit/receive (Tx/Rx) switches
  • Integrated filters for harmonic suppression
  • Small form factor

Benefits:

  • Reduced component count and board space
  • Simplified design and manufacturing
  • Optimized RF performance
  • Improved reliability
  • Faster time-to-market

Additional Details:

The RF1127SR module is designed to provide high efficiency and linearity, ensuring reliable communication performance. Key specifications include output power, gain, ACPR (Adjacent Channel Power Ratio), and EVM (Error Vector Magnitude). The integrated filters provide excellent harmonic suppression, minimizing interference with other wireless systems. The datasheet provides detailed electrical characteristics, application circuits, and package dimensions for design and application purposes. This front-end module is designed to meet industry standards for cellular communication devices.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess