EN
  • EN
  • DE

RF2607TR

Part No RF2607TR
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293419-RF2607TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF2607TR CAD Model

Description

The RF2607TR is a low-noise amplifier (LNA) designed and manufactured by RF Micro Devices (now Qorvo). It is intended for use in various wireless communication systems where amplification of weak signals is required with minimal added noise. This LNA is characterized by its high gain, low noise figure, and compact size, making it suitable for a wide range of applications.

Applications:

  • GPS Receivers: Used to amplify weak GPS signals to improve positioning accuracy.
  • Wireless LAN (WLAN): Employed in Wi-Fi routers and network cards to enhance signal reception.
  • Cellular Base Stations: Part of the receiver chain in base stations to improve sensitivity.
  • Satellite Receivers: Amplifies weak signals from satellites for improved signal quality.
  • ISM Band Receivers: Utilized in receivers operating in the Industrial, Scientific, and Medical (ISM) bands.

Features:

  • Low Noise Figure: Minimizes the addition of noise during signal amplification, preserving signal integrity.
  • High Gain: Provides significant amplification of weak input signals.
  • Compact Size: Facilitates integration into small form-factor devices.
  • Single Supply Operation: Operates efficiently from a single voltage supply.
  • Internally Matched: Simplifies design and reduces the need for external matching components.
  • Stable Performance: Delivers consistent performance across temperature and voltage variations.

Benefits:

  • Improved Signal Sensitivity: Enables receivers to detect weaker signals, extending range and improving reliability.
  • Enhanced System Performance: Low noise amplification contributes to better overall system performance.
  • Reduced Design Complexity: Internal matching simplifies the design process and lowers component count.
  • Cost-Effective Solution: Offers a competitively priced solution for LNA applications.
  • Easy Integration: Small size and minimal external component requirements simplify the integration process.

Additional Details:

The RF2607TR is typically designed to operate within a specific frequency range, such as the GPS L1 band or the 2.4 GHz WLAN band. Key specifications include noise figure (typically below 1 dB), gain (e.g., 15-20 dB), and supply voltage. Refer to the device datasheet for detailed operating parameters and performance characteristics. It is often packaged as a small surface-mount component.

You May Also Be Interested in

Qualcomm
Lowest to $7.0594
Eon Silicon Solution
Need more? Email Us
STMicroelectronics
Need more? Email Us
Zilog
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Infineon Technologies
Lowest to $2.8702

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess