The RF3110TR7 is a power amplifier variant manufactured by RF Micro Devices (now Qorvo), part of the RF3110 family. The 'TR7' suffix indicates a specific tape and reel packaging format, optimized for automated assembly processes. Similar to the standard RF3110, it offers high efficiency and gain in the 900MHz band, targeting GSM and EDGE applications.
Applications:
- GSM/EDGE Cellular Handsets
- Wireless Data Terminals
- ISM Band Applications
- High-volume PCB assembly
Features:
- High Efficiency Operation
- High Gain
- Integrated Power Control Circuitry
- Low Quiescent Current
- Small Package Size
- Tape and Reel Packaging (TR7)
Benefits:
- Suited for automated manufacturing, increasing production efficiency.
- Prolonged battery life in mobile devices due to high energy efficiency.
- Reduced number of external components needed due to power control integration.
- Enhanced signal range and strength because of its high gain.
- Streamlined integration into compact devices with its small form factor.
Additional Details:
The RF3110TR7 operates in the 900MHz band and is intended for use in GSM and EDGE wireless systems. The TR7 packaging is designed for pick-and-place machines used in automated assembly lines. Power control circuitry is integrated to precisely manage the output power. The device meets wireless communication linearity standards and operates at a supply voltage of 3.2V.